Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1453411-JS29F32B08JCME3
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian JS29F32B08JCME3 CAD Model

Description

The JS29F32B08JCME3 by Intel is a high-capacity NAND Flash memory chip, designed for use in a wide array of digital applications requiring large amounts of data storage within a compact footprint. With a staggering 256Gb capacity, it stands at the pinnacle of storage solution technology, offering vast space for data in devices such as SSDs, high-end smartphones, tablets, and other portable consumer electronics, as well as in enterprise-level storage systems. Intel’s cutting-edge technology ensures this chip provides not only a high storage capacity but also excellent performance in terms of speed, reliability, and power efficiency. This translates to faster device boot times, swift application loading, and overall improved system responsiveness. The JS29F32B08JCME3's robust design and manufacturing precision make it particularly suited to environments where durability and longevity are key. Intel, being a leader in the semiconductor industry, ensures that this Flash memory chip is a product of high quality and reliability, making it a choice solution for addressing the exponential growth in data storage demands.

You May Also Be Interested in

Amd
512kb EPROM 64kx8
Need more? Email Us
ECAD model for AM27C512-70PI
Amd
512K EEPROM
Need more? Email Us
ECAD model for AM27C512-120PC
Toshiba Semiconductor and Storage
128GB UFS4.0
Need more? Email Us
ECAD model for THGJFJT0E25BAIP
GigaDevice Semiconductor
512Mb(256Mx2) SPI NOR Flash WSON8
Need more? Email Us
ECAD model for GD25S512MDBIGY
GigaDevice Semiconductor
2Gb NAND Flash
Need more? Email Us
ECAD model for GD5F2GQ5REYIHR
Winbond Electronics
256Mb Serial Flash
Lowest to $5.7811
ECAD model for W25Q256JVEAQ
GigaDevice Semiconductor
512Mb(256Mx2) SPI NOR Flash WSON8
Need more? Email Us
ECAD model for GD25S512MDBEGR
Macronix
16Mb SPI NOR Flash
Need more? Email Us
ECAD model for MX25U1632FZCI02
Hynix Semiconductor
NAND flash memory chip 128GB 2.7V-3.6V
Need more? Email Us
ECAD model for H9QT1GGBN6X129

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention