EN
  • EN
  • DE

JS29F16B08CAME1

Part No JS29F16B08CAME1
Manufacturer Intel
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033031-JS29F16B08CAME1
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JS29F16B08CAME1 CAD Model

Description

The JS29F16B08CAME1 is a 16 Gb (2Gx8) NAND Flash memory device manufactured by Intel. This high-density memory solution is designed for use in a variety of embedded systems, consumer electronics, and data storage applications requiring non-volatile storage with high performance and reliability.

Applications:

  • Solid State Drives (SSDs)
  • Embedded Systems
  • Mobile Devices
  • Data Loggers
  • Industrial Control Systems

Features:

  • Capacity: 16 Gb (2Gx8)
  • Interface: NAND Flash interface
  • Page Size: 4320 bytes (4096 + 224 spare)
  • Block Size: 64 pages
  • Operating Voltage: 3.3V
  • Endurance: Program/Erase Cycles
  • Data Retention: 10 years
  • Error Correction Code (ECC): Built-in ECC for data integrity

Benefits:

  • High Density Storage: Provides a large storage capacity in a small form factor.
  • Fast Read/Write Speeds: Enables quick data access and storage, improving system performance.
  • Non-Volatile Memory: Retains data even when power is off, ensuring data integrity.
  • Reliable Performance: Built-in ECC and high endurance provide reliable data storage.
  • Low Power Consumption: Optimizes power usage for energy-efficient operation.

Additional Details:

The JS29F16B08CAME1 utilizes a NAND Flash interface, which allows for high-speed data transfer. It supports various operations like program, erase, and read. The device incorporates advanced error correction algorithms to ensure data integrity over its lifespan. The operating temperature ranges from -25°C to +85°C, making it suitable for various environmental conditions.

This NAND Flash memory device is an excellent choice for applications requiring high-capacity, high-performance, and reliable non-volatile storage. Its robust features and benefits make it suitable for a wide range of industrial and consumer applications.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230
Sagami
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess