EN
  • EN
  • DE

JS28F128J3D75ES

Part No JS28F128J3D75ES
Manufacturer Intel
Catalog OEM Parts (J - L)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066415-JS28F128J3D75ES
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JS28F128J3D75ES CAD Model

Description

The JS28F128J3D75ES is a 128-Mbit (16 Mbyte) StrataFlash® Embedded Memory device manufactured by Intel. This NOR flash memory device is designed for high-performance, high-density storage in embedded systems. It offers fast read and write speeds, low power consumption, and high reliability, making it suitable for a wide range of applications including wireless communication, networking, and industrial control systems.

Applications

  • Wireless Communication Devices: Used for storing boot code, firmware, and data in mobile phones, tablets, and other wireless devices.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing operating systems, configuration files, and application code.
  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation equipment for storing control programs and data.
  • Automotive Electronics: Integrated into automotive engine control units (ECUs), infotainment systems, and other automotive applications for storing firmware and data.
  • Medical Devices: Used in medical imaging equipment, patient monitoring systems, and other medical applications for storing critical data and software.

Features

  • 128-Mbit (16 Mbyte) Density: Provides ample storage capacity for embedded applications.
  • StrataFlash® Technology: Offers high performance and reliability for demanding applications.
  • Fast Read and Write Speeds: Enables quick access to stored data.
  • Low Power Consumption: Minimizes power requirements for battery-powered and energy-efficient applications.
  • Sector Architecture: Supports flexible memory partitioning and erase capabilities.
  • Advanced Security Features: Provides data protection and security for sensitive applications.

Benefits

  • High Performance: Delivers fast read and write speeds for improved system performance.
  • High Reliability: Ensures data integrity and long-term storage reliability.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall energy consumption.
  • Flexible Memory Management: Sector architecture allows for efficient memory allocation and management.
  • Enhanced Security: Protects data from unauthorized access and tampering.

Additional Details

The JS28F128J3D75ES operates with a supply voltage range of typically 2.7V to 3.6V. It supports various interface options including asynchronous and synchronous read modes. The device is available in different package types, such as TSOP and BGA. Key specifications include access times, erase/program cycles, and operating temperature range. Datasheets provide comprehensive details on electrical characteristics, timing diagrams, and application notes. Intel's StrataFlash® memory is known for its robustness and is commonly used in critical embedded systems.

You May Also Be Interested in

Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7092
Linear Technology
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Sharp Microelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess