EN
  • EN
  • DE

QD80C31BH1

Part No QD80C31BH1
Manufacturer Intel
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176157-QD80C31BH1
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QD80C31BH1 CAD Model

Description

The QD80C31BH1 is a high-performance CMOS single-chip 8-bit microcontroller. It's part of the MCS-51 family, known for its robust architecture and widespread use in embedded systems. This microcontroller integrates a central processing unit (CPU), on-chip memory, and various peripheral interfaces, making it suitable for a wide range of control and automation applications.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Embedded Systems: Found in various embedded applications, from consumer electronics to automotive systems.
  • Robotics: Can be used for controlling motors and sensors in robotic applications.
  • Instrumentation: Employed in test and measurement equipment for data acquisition and control.
  • Automotive Electronics: Utilized in some automotive control units for specific functions.

Features:

  • 8-Bit CPU: Offers a balance of processing power and cost-effectiveness.
  • On-Chip Memory: Includes both RAM and ROM for program and data storage.
  • Timers/Counters: Provides multiple timers and counters for timing and event counting.
  • Serial Communication: Supports serial communication protocols like UART for communication with other devices.
  • Interrupt Controller: Features an interrupt controller for handling external and internal events.
  • I/O Ports: Offers multiple programmable I/O ports for interfacing with external devices.

Benefits:

  • Versatility: Suitable for a wide range of embedded applications.
  • Cost-Effective: Provides a good balance of performance and cost.
  • Ease of Use: Well-documented architecture and widely available development tools.
  • Reliability: Proven track record in various industrial and commercial applications.
  • Low Power Consumption: CMOS technology ensures efficient power usage.

Technical Specifications:

While specific technical specifications like clock speed, memory size, and I/O port details may vary depending on the exact variant, common features include a clock speed typically ranging from 12 to 33 MHz, several kilobytes of ROM, and a few hundred bytes of RAM. The microcontroller also features multiple timer/counters, serial communication interfaces (UART), and various programmable I/O ports. The operating voltage is typically 5V.

You May Also Be Interested in

New Japan Radio
Lowest to $1.3063
Qorvo US Inc.
Lowest to $1.3063
Radiall USA, Inc.
Need more? Email Us
NEC
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess