EN
  • EN
  • DE

INTEL X5677 - Intel Xeon X5677 4C 3.46GHz CPU

Part No INTEL X5677 - Intel Xeon X5677 4C 3.46GHz CPU
Manufacturer Intel
Catalog CPU
Description Intel Xeon X5677 4C 3.46GHz CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423305-INTEL X5677 - Intel Xeon X5677 4C 3.46GHz CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL X5677 - Intel Xeon X5677 4C 3.46GHz CPU CAD Model

Description

The INTEL X5677 processor stands out in the world of high-performance computing with its impressive clock speed of 3.46GHz, which can turbo-boost up to 3.73GHz under optimal conditions. This quad-core CPU is part of Intel's Westmere-EP series, designed for high-end servers and workstations that demand significant computational power. With its 12MB of smart L3 cache, the X5677 minimizes memory access delays, facilitating faster execution of compute-intensive tasks. Equipped with Hyper-Threading Technology, it effectively handles up to eight threads simultaneously, enhancing multitasking capabilities and improving overall system responsiveness. The 130W TDP reflects its high-performance nature, ensuring that it delivers exceptional speed for demanding applications such as data analysis, 3D rendering, and scientific simulations. This processor’s compatibility with the LGA 1366 socket allows for integration into a wide range of server and workstation platforms, providing flexibility for system builders and upgraders alike. Advanced technologies such as Intel Virtualization Technology (VT-x) and Intel Virtualization Technology for Directed I/O (VT-d) make the X5677 particularly suited for virtualized environments, allowing multiple virtual machines to share the processor resources efficiently and securely. Offering a blend of high speed, multi-threading capability, and virtualization support, the Intel X5677 is engineered to meet the needs of demanding applications and environments, making it a formidable choice for professionals seeking to maximize computing performance.

You May Also Be Interested in

Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess