EN
  • EN
  • DE

INTEL E5-2630V3 - Intel E5-2630v3 2.4GHz 8C 20M 85W

Part No INTEL E5-2630V3 - Intel E5-2630v3 2.4GHz 8C 20M 85W
Manufacturer Intel
Catalog CPU
Description Intel E5-2630v3 2.4GHz 8C 20M 85W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423338-INTEL E5-2630V3 - Intel E5-2630v3 2.4GHz 8C 20M 85W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2630V3 - Intel E5-2630v3 2.4GHz 8C 20M 85W CAD Model

Description

The INTEL E5-2630V3, featuring the Intel E5-2630v3 processor, is a component of the reputable Intel Xeon E5-2600 v3 series, aimed at providing a balance of performance, power efficiency, and cost for mid-range servers and workstations. It operates at a base clock speed of 2.4GHz with 8 cores, offering solid performance for a broad range of applications, including databases, enterprise resource planning (ERP), and virtualized environments. The processor supports hyper-threading technology, enabling it to handle up to 16 threads simultaneously, which significantly boosts its multitasking capabilities and efficiency in processing parallel tasks. Equipped with a 20MB cache, the E5-2630v3 ensures fast data access times, improving overall system responsiveness and application performance. This CPU is based on the Haswell microarchitecture, which brings enhancements in performance and energy efficiency over its predecessors. It supports DDR4 memory, allowing for faster data processing speeds and increased memory bandwidth, essential for handling memory-intensive applications. With a thermal design power (TDP) of 85W, the processor strikes a balance between achieving high performance and maintaining a lower power consumption profile. It includes advanced technologies such as Intel Virtualization Technology (VT-x and VT-d) for more efficient virtual machine management and Intel Turbo Boost Technology 2.0, which automatically increases the processing speed when the workload demands. The INTEL E5-2630V3 is an excellent choice for businesses and IT professionals who require a powerful and efficient processor that can handle diverse workloads without compromising on energy efficiency.

You May Also Be Interested in

Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess