EN
  • EN
  • DE

INTEL SR1AB - Intel E5-2660v2 2.20GHz 10C 25M 95W

Part No INTEL SR1AB - Intel E5-2660v2 2.20GHz 10C 25M 95W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5-2660V2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423158-INTEL SR1AB - Intel E5-2660v2 2.20GHz 10C 25M 95W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1AB - Intel E5-2660v2 2.20GHz 10C 25M 95W CAD Model

Description

The INTEL SR1AB with the Intel E5-2660v2 processor is designed for demanding server and workstation environments, offering a superb blend of performance, power efficiency, and reliability. Operating at a base clock speed of 2.20GHz and featuring 10 cores, this CPU is well-suited for applications requiring efficient multitasking and high levels of parallel processing. The processor boasts a 25MB smart cache, enhancing data access speeds and efficiency by reducing latency in retrieving frequently accessed data. With a thermal design power (TDP) of 95W, it efficiently manages its power consumption, making it an excellent choice for energy-conscious operations. This CPU supports Intel Hyper-Threading Technology, enabling it to handle up to 20 threads simultaneously, which significantly boosts its computational throughput for multi-threaded applications and heavy multitasking scenarios. Its compatibility with the Intel C600 series chipset ensures a robust platform for building powerful workstations and servers. Additionally, it incorporates Intel Turbo Boost Technology, which maximizes speed for demanding applications, dynamically increasing the processor's performance to match the workload. The Intel E5-2660v2 is engineered to deliver dependable performance for enterprise-level computing needs, including virtualized environments, thanks to its support for Intel VT-x and VT-d virtualization technologies, enhancing security and efficiency in virtualized deployments.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess