EN
  • EN
  • DE

INTEL SR0LL - Intel E5-2430L 2.0GHz 6C 15M 60W

Part No INTEL SR0LL - Intel E5-2430L 2.0GHz 6C 15M 60W
Manufacturer Intel
Catalog CPU
Description Intel E5-2430L 2.0GHz 6C 15M 60W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423337-INTEL SR0LL - Intel E5-2430L 2.0GHz 6C 15M 60W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR0LL - Intel E5-2430L 2.0GHz 6C 15M 60W CAD Model

Description

The INTEL SR0LL, equipped with the Intel E5-2430L processor, is part of the Intel Xeon E5-2400 product family, created to meet the demands of small to mid-sized businesses and entry-level servers. The E5-2430L operates at a base clock speed of 2.0GHz across 6 cores, providing substantial performance for multitasking and the efficient handling of moderate workloads. This processor supports hyper-threading technology, enabling it to execute up to 12 threads concurrently, enhancing its ability to process tasks in parallel and improve overall performance. It boasts a 15MB cache, which significantly reduces the time required to access data, speeding up application response times. Built on the Sandy Bridge-EP microarchitecture, it offers a balance of performance, power efficiency, and cost-effectiveness. The processor's thermal design power (TDP) of 60W indicates its low power consumption, making it an ideal choice for businesses looking to maintain a balance between performance and energy efficiency. The E5-2430L supports DDR3 memory technology, improving the system's responsiveness and ability to handle data-intensive applications. Additionally, it features Intel Virtualization Technology (VT-x), which simplifies virtualization tasks, making it easier for businesses to deploy efficient and flexible server environments. The INTEL SR0LL is well-suited for small and mid-sized businesses seeking a processor that offers good performance for a variety of computing tasks while managing energy consumption effectively.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess