EN
  • EN
  • DE

INTEL SR3BC - INTEL Platinum 8165 (2.3GHz - 24C) CPU

Part No INTEL SR3BC - INTEL Platinum 8165 (2.3GHz - 24C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Platinum 8165 (2.3GHz - 24C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423330-INTEL SR3BC - INTEL Platinum 8165 (2.3GHz - 24C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR3BC - INTEL Platinum 8165 (2.3GHz - 24C) CPU CAD Model

Description

The INTEL SR3BC, featuring the Intel Platinum 8165 processor, is a powerful and versatile CPU designed for demanding enterprise and data center environments. With a base clock speed of 2.3GHz and 24 cores, this processor is engineered to handle heavy workloads and provide high throughput for applications. The Intel Platinum 8165 supports hyper-threading, allowing it to process up to 48 threads simultaneously, enhancing its multitasking capabilities. Its architecture is based on the Skylake-SP microarchitecture, which introduces significant improvements in efficiency and performance over previous generations. The CPU is equipped with a 33MB SmartCache, optimizing data retrieval speeds and reducing latency for faster processing times. This processor also supports DDR4 memory, with speeds up to 2666 MHz, enabling faster data access and improved system performance. The thermal design power (TDP) of 150W ensures that the processor delivers optimal performance while maintaining energy efficiency. Designed for use in high-end servers and workstations, the Intel Platinum 8165 includes advanced security features such as Intel Run Sure Technology, providing hardware-enhanced reliability, availability, and serviceability. Additionally, it supports Intel Virtualization Technology (VT-x and VT-d), allowing for efficient management of virtualized environments. This makes the INTEL SR3BC an ideal choice for virtualization, cloud computing, and high-performance computing applications.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess