EN
  • EN
  • DE

INTEL E5-4640V4 - Intel E5-4640V4 2.10GHz 12C 30M 105W

Part No INTEL E5-4640V4 - Intel E5-4640V4 2.10GHz 12C 30M 105W
Manufacturer Intel
Catalog CPU
Description Intel E5-4640V4 2.10GHz 12C 30M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423232-INTEL E5-4640V4 - Intel E5-4640V4 2.10GHz 12C 30M 105W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-4640V4 - Intel E5-4640V4 2.10GHz 12C 30M 105W CAD Model

Description

The INTEL E5-4640V4 is engineered to deliver exceptional performance and efficiency for the most demanding server and workstation applications. This processor, part of Intel's esteemed Broadwell-EP family, showcases 12 cores and a generous 30 MB of cache, operating at a frequency of 2.10GHz. Designed to handle vast amounts of data and complex computational demands, the E5-4640V4 excels in environments requiring high throughput and multitasking capabilities. With a thermal design power (TDP) of 105W, it balances high computational performance with energy efficiency, making it an excellent choice for dense server environments or for professionals seeking robust processing power without excessive energy consumption. This processor supports advanced Intel technologies, such as Turbo Boost Technology 2.0, which enhances performance under workload by dynamically increasing the processor's frequency. It also features Hyper-Threading Technology, enabling each core to process two threads simultaneously, thereby significantly improving multitasking and parallel computation efficiency. The Intel E5-4640V4 is compatible with the C610 series chipset, offering a flexible and scalable platform for building high-performance computing systems tailored to specific needs, from virtualization and cloud computing to scientific simulations and data analytics.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess