EN
  • EN
  • DE

INTEL SR0PB - Intel E3-1265LV2 2.50GHz 4C 8M 45W

Part No INTEL SR0PB - Intel E3-1265LV2 2.50GHz 4C 8M 45W
Manufacturer Intel
Catalog CPU
Description Intel E3-1265LV2 2.50GHz 4C 8M 45W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423152-INTEL SR0PB - Intel E3-1265LV2 2.50GHz 4C 8M 45W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR0PB - Intel E3-1265LV2 2.50GHz 4C 8M 45W CAD Model

Description

The INTEL SR0PB, also known as the Intel E3-1265LV2, is a power-efficient quad-core processor from Intel's Xeon E3 family, specifically designed for use in low-power servers and advanced embedded applications. Operating at a base frequency of 2.50 GHz, this CPU provides a solid foundation for systems requiring a balance between performance and energy consumption, boasting a thermal design power (TDP) of only 45W. Its four cores and eight threads, enabled by Intel's Hyper-Threading Technology, allow for efficient multitasking and parallel processing, making the E3-1265LV2 suitable for small business servers, network appliances, and industrially embedded systems that demand reliable performance without the heat and energy draw typically associated with more powerful units. Built on Intel's 22nm process technology, it features 8MB of smart cache, ensuring that frequently accessed data is quickly available to the cores, reducing latency and improving overall processing speed. This processor also supports up to 32GB of ECC (error-correcting code) DDR3 memory, which provides the stability and data integrity necessary for critical applications and environments where downtime can be costly. In addition, the Intel E3-1265LV2 incorporates Intel's HD Graphics P4000, offering respectable integrated graphics performance for applications that can benefit from graphical output without requiring a dedicated graphics card. This includes low-end graphical workstations, media streaming servers, and embedded systems with display capabilities. With support for PCI Express 3.0, the CPU provides flexible and fast connectivity options for various peripherals and external devices, allowing for enhanced system expandability. Technologies such as Intel Virtualization Technology (VT-x) and Directed I/O (VT-d) further enhance its capabilities, enabling efficient virtualization solutions by improving performance, isolation, and I/O throughput for virtualized environments. The INTEL SR0PB - Intel E3-1265LV2 stands out as a versatile and efficient processor choice for small and medium-sized businesses or specialized applications that require reliable computing power with minimal power consumption and heat output.

You May Also Be Interested in

Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess