EN
  • EN
  • DE

INTEL SR22N - INTEL E5-4667V3 (2.0GHZ/16-CORE/40MB/135W) CPU

Part No INTEL SR22N - INTEL E5-4667V3 (2.0GHZ/16-CORE/40MB/135W) CPU
Manufacturer Intel
Catalog CPU
Description INTEL E5-4667V3 (2.0GHZ/16-CORE/40MB/135W) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423386-INTEL SR22N - INTEL E5-4667V3 (2.0GHZ/16-CORE/40MB/135W) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR22N - INTEL E5-4667V3 (2.0GHZ/16-CORE/40MB/135W) CPU CAD Model

Description

The Intel E5-4667V3, known by its code SR22N, is a high-caliber server processor from Intel's Haswell-EP generation, tailored for substantial computing tasks and data-intensive applications across enterprise environments. This processor runs at a base clock of 2.0GHz and is equipped with 16 cores and 32 threads, delivering remarkable multi-threaded performance. It possesses a generous 40MB of cache memory, facilitating swift access to large data sets, thereby accelerating processing times and enhancing performance for complex, memory-demanding tasks. The E5-4667V3 comes with a thermal design power (TDP) of 135W, signifying its power consumption under maximum operational load which is pivotal for planning appropriate cooling mechanisms in server deployments. Supporting DDR4 memory, this processor enables higher bandwidth and lower power consumption compared to its predecessors, ensuring faster data processing and enhanced system efficiency. Intel's vPro technology integration offers advanced security and management features, essential for maintaining system integrity and facilitating efficient remote management in distributed IT infrastructures. Particularly suited for virtualization, large-scale data processing, and advanced scientific computations, the Intel E5-4667V3 is engineered to meet the demands of businesses requiring high performance, reliability, and scalability.

You May Also Be Interested in

Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess