EN
  • EN
  • DE

INTEL SR1ET - Intel E7-8890V2 2.80GHz 15C 37.5MB 155W

Part No INTEL SR1ET - Intel E7-8890V2 2.80GHz 15C 37.5MB 155W
Manufacturer Intel
Catalog CPU
Description Intel E7-8890V2 2.80GHz 15C 37.5MB 155W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423892-INTEL SR1ET - Intel E7-8890V2 2.80GHz 15C 37.5MB 155W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1ET - Intel E7-8890V2 2.80GHz 15C 37.5MB 155W CAD Model

Description

The INTEL SR1ET, or the Intel E7-8890V2, is a high-end server processor meticulously designed for critical enterprise applications requiring maximum uptime, scalability, and outstanding performance. This powerhouse operates at a base frequency of 2.80GHz and incorporates 15 cores and 30 threads, enabling it to handle extremely demanding workloads and multi-threaded applications with efficiency. It boasts a generous cache size of 37.5MB, facilitating rapid data access and processing speeds, crucial in environments where time and performance are of the essence. With a thermal design power (TDP) of 155W, it reflects the processor's energy consumption and heat output, which are important considerations for system architects and IT professionals aiming to optimize data center cooling and energy management strategies. Built on the Ivy Bridge architecture, it supports advanced reliability, availability, and serviceability (RAS) features, ensuring system stability and minimally interrupted operations. The E7-8890V2 is equipped with DDR3 memory compatibility, ensuring adequate bandwidth for memory-intensive applications. It supports Intel’s Virtualization Technology (VT-x), Node Manager, and Advanced Encryption Standard New Instructions (AES-NI), among others, enhancing its performance in virtualization, workload management, and data security. The Intel E7-8890V2 is tailored for enterprise-grade computing environments, such as large databases, ERP systems, and real-time financial transaction processing, where robustness and reliability are paramount.

You May Also Be Interested in

Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess