EN
  • EN
  • DE

INTEL SRGZG - INTEL Gold 6248R (3.0GHz - 24C) CPU

Part No INTEL SRGZG - INTEL Gold 6248R (3.0GHz - 24C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Gold 6248R (3.0GHz - 24C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423399-INTEL SRGZG - INTEL Gold 6248R (3.0GHz - 24C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRGZG - INTEL Gold 6248R (3.0GHz - 24C) CPU CAD Model

Description

The INTEL SRGZG, also recognized as the Intel Gold 6248R, is a part of Intel's 2nd Generation Xeon Scalable Processor lineup, specifically tailored for mid-range to high-end server and data center applications. This CPU marks a significant advancement in processing capability with its 24 cores and 48 threads, courtesy of Intel Hyper-Threading Technology, addressing the needs for high throughput and efficient multi-tasking in compute-intensive environments. Operating at a base frequency of 3.0GHz, it delivers robust performance for applications ranging from complex data analytics and scientific computing to high-density virtualization. The processor boasts a 35.75MB Intel Smart Cache, which plays a crucial role in speeding up data access times and overall processing efficiency. With a TDP of 205W, it balances high computational power with energy efficiency, making it suitable for environments where operational costs are a consideration. It supports DDR4 memory at speeds up to 2933MHz, enabling high-speed access to data and smooth multitasking capabilities. The 6248R also integrates Intel Deep Learning Boost technology, offering accelerated AI inference capabilities, and is compatible with Intel Optane Persistent Memory, providing options for enhanced memory or storage solutions. Comprehensive security features, including hardware-enhanced encryption and Intel Software Guard Extensions, ensure data protection and secure computing environments, making the Gold 6248R an exceptionally reliable choice for businesses looking to bolster their IT infrastructure.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess