EN
  • EN
  • DE

INTEL E5-4655V4 - INTEL E5-4655V4 (2.5GHZ/8-CORE/30MB/135W) CPU

Part No INTEL E5-4655V4 - INTEL E5-4655V4 (2.5GHZ/8-CORE/30MB/135W) CPU
Manufacturer Intel
Catalog CPU
Description INTEL E5-4655V4 (2.5GHZ/8-CORE/30MB/135W) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423301-INTEL E5-4655V4 - INTEL E5-4655V4 (2.5GHZ/8-CORE/30MB/135W) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-4655V4 - INTEL E5-4655V4 (2.5GHZ/8-CORE/30MB/135W) CPU CAD Model

Description

The INTEL E5-4655V4 is designed to deliver exceptional performance and efficiency for the most demanding computing environments. As part of Intel's Broadwell-EP family, this processor is built on the 14nm technology node, offering improvements in power efficiency and performance over previous generations. Clocking in at 2.5GHz with the ability to turbo boost up to 3.1GHz, it provides the speed necessary to handle complex, multithreaded applications seamlessly. With 8 cores and 16 threads, the E5-4655V4 is optimized for environments where multitasking is paramount, whether it be in virtualized infrastructures or high-end computing tasks such as scientific simulations and data analytics. The sizable 30MB of smart cache enables fast access to frequently used data, enhancing overall system responsiveness and application performance. A thermal design power (TDP) of 135W strikes a balance between energy consumption and computing power, ensuring that operational costs are kept in check without compromising on capabilities. This CPU supports advanced Intel technologies such as Intel vPro, VT-x, VT-d, and Trusted Execution Technology (TXT), safeguarding data and platform integrity in business-centric environments. Furthermore, its compatibility with the FCLGA2011-3 socket makes it versatile for integration into various server and workstation setups, offering a straightforward upgrade path for IT infrastructures in need of a performance boost. Ideal for enterprise applications, virtualization, and high-performance computing (HPC), the Intel E5-4655V4 redefines efficiency and power, establishing itself as a cornerstone for modern data centers.

You May Also Be Interested in

Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess