EN
  • EN
  • DE

INTEL SRFPS - Intel Xeon Processor Gold 6230T 20C 2.10 GHz 125W

Part No INTEL SRFPS - Intel Xeon Processor Gold 6230T 20C 2.10 GHz 125W
Manufacturer Intel
Catalog CPU
Description Intel Xeon Processor Gold 6230T 20C 2.10 GHz 125W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423521-INTEL SRFPS - Intel Xeon Processor Gold 6230T 20C 2.10 GHz 125W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRFPS - Intel Xeon Processor Gold 6230T 20C 2.10 GHz 125W CAD Model

Description

The INTEL SRFPS encompasses the Intel Xeon Processor Gold 6230T, a crucial component of Intel's second generation Xeon Scalable family. This processor is engineered for demanding data center, cloud computing, and network infrastructure applications, offering a high core count, impressive performance, and advanced security features. With 20 cores and 40 threads via Intel Hyper-Threading Technology, it operates at a base frequency of 2.10 GHz, enabling high levels of parallelism and throughput for multitasking and heavy computational loads. The 125W TDP is balanced with Intel SpeedSelect Technology - Performance Profile, allowing for dynamic adjustment of performance to meet the thermal and power requirements in dense server environments. It comes with a substantial 27.5MB Intel Smart Cache, reducing latency and improving the data processing speed by keeping critical data closer to the processor. The support for Intel Deep Learning Boost (Intel DL Boost) accelerates AI inference, making this processor an optimal choice for AI applications. Integrating Intel Optane DC Persistent Memory, it dramatically improves system responsiveness and increases the overall capacity of in-memory databases. The Intel Xeon Processor Gold 6230T supports up to six channels of DDR4 memory and is compatible with Intel's C620 series chipset, enabling a wide range of configurations for enterprise-grade servers. The implementation of Intel Virtualization Technology (VT-x, VT-d) and Intel Resource Director Technology (RDT) enhances virtualization and resource management, ensuring secure and efficient utilization of hardware resources.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess