EN
  • EN
  • DE

INTEL E5-2640V4 - Intel E5-2640v4 2.4GHz 10C 25M 90W

Part No INTEL E5-2640V4 - Intel E5-2640v4 2.4GHz 10C 25M 90W
Manufacturer Intel
Catalog CPU
Description Intel E5-2640v4 2.4GHz 10C 25M 90W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423813-INTEL E5-2640V4 - Intel E5-2640v4 2.4GHz 10C 25M 90W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2640V4 - Intel E5-2640v4 2.4GHz 10C 25M 90W CAD Model

Description

The Intel E5-2640v4 is part of the Broadwell-EP family, representing Intel's advance in server and workstation processors with improved efficiency and performance. This CPU operates at 2.4GHz and includes 10 cores, making it highly capable of handling demanding multitasking environments and workloads. The processor is equipped with 25MB of SmartCache, facilitating fast access to frequently accessed data and improving the overall speed and responsiveness of applications. With a Thermal Design Power (TDP) of 90W, it strikes an optimal balance between performance and power consumption, suitable for densely packed server environments where thermal management is crucial. Supporting DDR4 memory with four memory channels, the E5-2640v4 allows for high memory bandwidth and throughput, enhancing the performance of memory-intensive applications. This processor also includes advanced technologies such as Intel Turbo Boost Technology, which enhances performance during peak loads by increasing the operating frequency. Intel vPro Technology and Intel Virtualization Technology (VT-x) are also supported, enhancing security features and virtualization capabilities, making this CPU a versatile choice for enterprise-level computing tasks. The Intel E5-2640v4 stands out as a powerful yet efficient solution for complex computing challenges faced in professional environments.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess