EN
  • EN
  • DE

INTEL SLC3W - Intel E7-2850 2.0GHz 10C 24M 130W

Part No INTEL SLC3W - Intel E7-2850 2.0GHz 10C 24M 130W
Manufacturer Intel
Catalog CPU
Description Intel E7-2850 2.0GHz 10C 24M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423150-INTEL SLC3W - Intel E7-2850 2.0GHz 10C 24M 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SLC3W - Intel E7-2850 2.0GHz 10C 24M 130W CAD Model

Description

The Intel E7-2850 processor, known by its code name INTEL SLC3W, is a high-performance server CPU engineered to manage substantial workloads and complex computing tasks. Designed with a 2.0 GHz base frequency, it features 10 physical cores, enabling 20 threads with Hyper-Threading technology. This processor is part of Intel's Xeon E7 family, renowned for their reliability, durability, and performance in mission-critical enterprise environments. With a generous 24MB of L3 cache, the E7-2850 efficiently handles data-intensive applications, minimizing latency and improving overall system responsiveness. Its 130W thermal design power (TDP) rating indicates a balance between performance and power consumption, suited to environments where maintaining operational efficiency is as crucial as computational power. The processor is built on Intel's 32nm process technology, embodying advancements in silicon design and manufacturing, which contribute to its capabilities in handling demanding workloads, from high-end virtualization environments to complex data analytics operations. It supports Intel's QuickPath Interconnect (QPI), enhancing data transfer rates between the CPU and other components for faster data processing and improved performance in multi-processor configurations. Security features like Intel’s Trusted Execution Technology (TXT) provide robust protection against software-based attacks, ensuring the integrity of the runtime environment by establishing a secure foundation for data and operations. Meanwhile, Intel's Virtualization Technology (VT-x) facilitates efficient management of virtual landscapes, enhancing server consolidation and flexibility in resource allocation. Overall, the INTEL SLC3W - Intel E7-2850 offers a compelling option for enterprises seeking a processor capable of supporting high-density computing environments with its combination of multi-core efficiency, substantial cache, and advanced Intel technologies geared towards performance, security, and reliability.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess