EN
  • EN
  • DE

INTEL SR0QS - Intel E5-4650L 2.60GHz 8C 20M 115W

Part No INTEL SR0QS - Intel E5-4650L 2.60GHz 8C 20M 115W
Manufacturer Intel
Catalog CPU
Description Intel E5-4650L 2.60GHz 8C 20M 115W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423532-INTEL SR0QS - Intel E5-4650L 2.60GHz 8C 20M 115W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR0QS - Intel E5-4650L 2.60GHz 8C 20M 115W CAD Model

Description

The INTEL SR0QS featuring the Intel E5-4650L processor, embodies a blend of performance, power efficiency, and multitasking capabilities, ideal for server and high-end computing environments. This processor, with its eight cores running at 2.60GHz, provides a robust platform for environments that demand scalability and reliability. The inclusion of 20MB of SmartCache considerably enhances data retrieval times, ensuring that processes run smoothly and efficiently. With a TDP of 115 watts, it strikes an admirable balance between computational power and energy consumption, making it particularly suited for eco-conscious enterprise deployments where power and cooling resources are critical considerations. The processor supports Intel Hyper-Threading Technology, allowing each core to handle two threads simultaneously, effectively doubling the processing throughput for multi-threaded applications and enhancing overall system responsiveness. Its compatibility with Intel's Virtualization Technologies (VT-x and VT-d) greatly improves virtualized environments' efficiency and security, a feature critically important for cloud computing and large-scale virtual infrastructures. The E5-4650L is built to support the rapid deployment of services, robust virtualization platforms, and efficient handling of large datasets, solidifying its role as a versatile and dependable choice for businesses aiming to optimize their computing infrastructure's performance and reliability.

You May Also Be Interested in

Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess