EN
  • EN
  • DE

INTEL E5-4627V4 - Intel E5-4627V4 2.60GHz 10C 25M 135W

Part No INTEL E5-4627V4 - Intel E5-4627V4 2.60GHz 10C 25M 135W
Manufacturer Intel
Catalog CPU
Description Intel E5-4627V4 2.60GHz 10C 25M 135W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423529-INTEL E5-4627V4 - Intel E5-4627V4 2.60GHz 10C 25M 135W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-4627V4 - Intel E5-4627V4 2.60GHz 10C 25M 135W CAD Model

Description

The Intel E5-4627V4 processor, situated within the esteemed Intel Xeon E5 v4 product family, is engineered to meet the rigorous demands of high-performance computing (HPC), sophisticated virtual environments, and data-intensive applications. This processor stands out for its blend of high core count, substantial cache memory, and power efficiency, making it an excellent choice for enterprise-level servers and workstations that require robust performance capabilities. With a base operating frequency of 2.60GHz and ten processing cores, the E5-4627V4 is adept at handling multi-threaded applications and complex computational tasks. The inclusion of Hyper-Threading technology allows the processor to operate up to 20 threads concurrently, enhancing its efficiency in executing parallel tasks and managing multiple workloads. This capability is especially beneficial in virtualized environments and for software applications that are optimized for multi-threading. The processor boasts a large 25MB SmartCache, which significantly contributes to performance by minimizing the latency associated with accessing frequently used data and instructions. This large cache size is beneficial for data analytics, scientific simulations, and any applications that process large datasets. Constructed using Intel's 14nm manufacturing process, the E5-4627V4 combines performance with energy efficiency, having a Thermal Design Power (TDP) of 135W. This balance ensures that the processor delivers exceptional performance while maintaining manageable power consumption and heat output, which is crucial for maintaining the reliability and longevity of server and workstation hardware. Supporting DDR4 memory, the E5-4627V4 offers increased bandwidth and lower power consumption compared to its predecessors, facilitating faster data processing and improved overall system performance. Additionally, the processor is compatible with Intel's C612 chipset, enabling a host of features such as increased I/O capabilities, advanced storage solutions, and support for Intel QuickPath Interconnect (QPI), which enhances the efficiency of data flow between the processor and other system components. In summary, the Intel E5-4627V4 processor is a powerhouse for data centers and professional computing environments that demand high throughput, reliability, and scalability. Its combination of processing power, cache size, and support for advanced memory and connectivity technologies make it a cornerstone for building high-performance computing systems that can tackle the most challenging computational workloads.

You May Also Be Interested in

Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess