EN
  • EN
  • DE

INTEL E5-2450V2 - Intel E5-2450v2 2.5GHz 8C 20M 95W

Part No INTEL E5-2450V2 - Intel E5-2450v2 2.5GHz 8C 20M 95W
Manufacturer Intel
Catalog CPU
Description Intel E5-2450v2 2.5GHz 8C 20M 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423514-INTEL E5-2450V2 - Intel E5-2450v2 2.5GHz 8C 20M 95W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2450V2 - Intel E5-2450v2 2.5GHz 8C 20M 95W CAD Model

Description

The INTEL E5-2450V2 processor is a standout component within the Intel Xeon processor E5-2400 v2 product family, designed to deliver advanced performance for mid-range servers utilized in SMBs and enterprise data centers. Operating at a base frequency of 2.5GHz, this octa-core processor is adept at handling demanding workloads, virtualization tasks, and data-intensive applications, making it a robust solution for businesses looking to optimize their server performance. The processor shines in environments where multi-threading capabilities are vital, thanks to its eight cores and enhanced support for Intel's Hyper-Threading Technology, enabling it to process up to 16 threads concurrently. Boasting a substantial 20MB of cache memory, the E5-2450V2 significantly reduces the time needed to access frequently used data and instructions, facilitating faster and more efficient execution of tasks. A thermal design power (TDP) of 95W indicates the processor's energy efficiency, balancing formidable performance with controlled power consumption. This CPU also supports Intel Turbo Boost Technology, allowing it to dynamically increase its clock speed beyond the base frequency, enhancing performance under heavy workloads. Moreover, support for advanced technologies like Intel Virtualization Technology (VT-x) and Error-Correcting Code (ECC) memory enhances the processor's reliability and security, making it a prime choice for servers that require uninterrupted operation and data integrity. The E5-2450V2’s blend of performance, energy efficiency, and technology support makes it an excellent option for businesses aiming to boost their server capabilities.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess