Products specifications Report Issue?

Category Cables
Win Source Part Number 1423093-INTEL DSRIQ-USB - USB SERVER INTERFACE MODKVM CABLE
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL DSRIQ-USB - USB SERVER INTERFACE MODKVM CABLE CAD Model

Description

The INTEL DSRIQ-USB is a KVM (Keyboard, Video, Mouse) USB server interface module designed to facilitate remote access and management for servers. It connects a server's USB ports and VGA graphics to a KVM switch, enabling IT administrators to control multiple servers from a single console, improving efficiency and reducing clutter in server rooms and data centers. This model is specifically designed for use with Intel servers, ensuring compatibility and a streamlined setup process. The DSRIQ-USB supports high-resolution video and smooth keyboard and mouse signals, making it ideal for managing servers in various environments, including virtualized servers and those running mission-critical applications. Its reliable performance and ease of installation make it a valuable tool for system administrators looking to optimize their server management and operational efficiency.

You May Also Be Interested in

CISCO
Cisco 50CM Type 2 Stacking Cable
Need more? Email Us
ECAD model for CISCO 800-40805-01 - Cisco 50CM Type 2 Stacking Cable
CISCO
AC Power Cord, 250VAC 10A, Straight C15, MP232 Plug, SWITZ
Need more? Email Us
ECAD model for CISCO CAB-7KACSW - AC Power Cord, 250VAC 10A, Straight C15, MP232 Plug, SWITZ
CISCO
Supercap cable 250mm
Need more? Email Us
ECAD model for CISCO UCSC-SCCBL240 - Supercap cable 250mm
Dell
SFP28 to SFP28 25GbE DAC 1M
Need more? Email Us
ECAD model for DELL 470-ACEX-GT - SFP28 to SFP28 25GbE DAC 1M
CISCO
Cisco CAB-SFP-50CM. Cable length: 0.5 mCatalyst 3560-E SFP Interconnect Cable, 50cm
Need more? Email Us
ECAD model for CISCO CAB-SFP-50CM - Catalyst 3560 SFP Interconnect Cable, 50cm
CISCO
Cisco UCS C240 M3 SAS CABLE
Need more? Email Us
ECAD model for CISCO 1110961070 - Cisco UCS C240 M3 SAS CABLE
Dell
CABLE R7425 24x2.5 MB A/B to BP A0/B0 149GM
Need more? Email Us
ECAD model for DELL 149GM - CABLE R7425 24x2.5 MB A/B to BP A0/B0 149GM
Dell
CABLE SAS A R510 to PERC6
Need more? Email Us
ECAD model for DELL T520P - CABLE SAS A R510 to PERC6
CISCO
Fiber Cable LC-LC UPC OM3 Duplex 1M
Need more? Email Us
ECAD model for CISCO FO-LCLCOM3D-001 - Fiber Cable LC-LC UPC OM3 Duplex 1M

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention