EN
  • EN
  • DE

INTEL BRACKET-BC57412-LP - Low profile bracket for BC57412

Part No INTEL BRACKET-BC57412-LP - Low profile bracket for BC57412
Manufacturer Intel
Catalog IT infrastructure Accessories
Description Low profile bracket for BC57412
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1423078-INTEL BRACKET-BC57412-LP - Low profile bracket for BC57412
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL BRACKET-BC57412-LP - Low profile bracket for BC57412 CAD Model

Description

The INTEL BRACKET-BC57412-LP is a low-profile bracket tailored for the BC57412 network interface card (NIC), enabling its integration into systems with space constraints. This low-profile bracket provides a secure and stable mounting option for the NIC, ensuring that the card remains firmly in place, even in the most demanding of operational conditions. It is designed with precision to match the specific dimensions and mounting points of the BC57412, offering a seamless fit that enhances the overall stability and connectivity of the card. This bracket is an essential component for IT professionals and system integrators who are looking to deploy the BC57412 in compact servers or workstations, where space efficiency and airflow are vital considerations. Its robust construction and thoughtful design underscore a commitment to reliability and performance, making it an indispensable accessory for optimizing network setups.

You May Also Be Interested in

CISCO
Cisco UCS PCIe Riser Slot 2
Need more? Email Us
CISCO
Compatible 19 inch rack mount kit Cisco ISR 4330
Need more? Email Us
CISCO
Cisco AIR-ACC1530-PMK1=
Need more? Email Us
CISCO
Cisco C9300 Network Module Blank
Need more? Email Us
CISCO
UCS 2.5 inch HDD blanking panel
Need more? Email Us
CISCO
CAT 4000/6000 BLANK LINE CARD SLOT
Need more? Email Us
CISCO
Compatible 2960X Blank Module slot cover
Need more? Email Us
CISCO
Nexus 3K/9K Fixed Accessory Kit, Spare
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess