EN
  • EN
  • DE

CISCO ACS-4330-RM-19-C - Compatible 19 inch rack mount kit Cisco ISR 4330

Part No CISCO ACS-4330-RM-19-C - Compatible 19 inch rack mount kit Cisco ISR 4330
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Compatible 19 inch rack mount kit Cisco ISR 4330
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385255-CISCO ACS-4330-RM-19-C - Compatible 19 inch rack mount kit Cisco ISR 4330
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ACS-4330-RM-19-C - Compatible 19 inch rack mount kit Cisco ISR 4330 CAD Model

Description

The CISCO ACS-4330-RM-19-C is a compatible version of the 19-inch rack mount kit for Cisco ISR 4330 series routers, offering a practical alternative to the original Cisco brand kit. This third-party rack mount kit is designed to align with the exact dimensions and specifications of the Cisco ISR 4330, ensuring a secure, stable installation within any standard 19-inch rack infrastructure. It includes the necessary brackets and hardware for mounting, providing an efficient and cost-effective solution for organizing your networking setup. Crafted with precision and durability in mind, this compatible kit ensures the safe and secure placement of your Cisco router, enhancing overall network performance by improving ventilation and cable management. It is an excellent choice for IT professionals seeking reliable functionality without the premium price tag of brand-name accessories, thus making it easier to maintain an orderly and effective network environment.

You May Also Be Interested in

Dell
DELL galvanised ears for switch w/8screws N1548P
Need more? Email Us
Dell
DS-6510B License
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us
Dell
CADDY OPTIPLEX 3.5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess