EN
  • EN
  • DE

CISCO N3K-C3064-ACC-KIT - Nexus 3K/9K Fixed Accessory Kit, Spare

Part No CISCO N3K-C3064-ACC-KIT - Nexus 3K/9K Fixed Accessory Kit, Spare
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Nexus 3K/9K Fixed Accessory Kit, Spare
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385321-CISCO N3K-C3064-ACC-KIT - Nexus 3K/9K Fixed Accessory Kit, Spare
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N3K-C3064-ACC-KIT - Nexus 3K/9K Fixed Accessory Kit, Spare CAD Model

Description

The CISCO N3K-C3064-ACC-KIT is an extensively equipped accessory kit, designed to complement both Nexus 3000 and 9000 series switches. This comprehensive kit includes all the necessary components such as brackets, screws, and cables, ensuring a seamless and secure installation of the Nexus switches within various networking environments. Meticulously designed to enhance both efficiency and reliability, the kit supports optimal switch operation by facilitating proper mounting and connectivity. This accessory kit is indicative of CISCO’s foresight in providing a full suite of installation components, simplifying the setup process for network engineers and technicians. Its robust construction and comprehensive inclusion of parts underscore a commitment to quality and compatibility, minimizing potential installation-related complications and thereby streamlining the deployment of Nexus switches. The N3K-C3064-ACC-KIT represents an essential solution for professionals aiming to expedite the installation process while ensuring adherence to CISCO’s stringent specifications for system stability and performance.

You May Also Be Interested in

EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC takeout
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess