Products specifications Report Issue?

Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1008214-HBLXT983AHCA8
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HBLXT983AHCA8 CAD Model

Description

The Intel HBLXT983AHCA8 is an Ethernet interface controller designed to provide high-speed network connectivity for various applications. While specific detailed specifications are difficult to ascertain without access to proprietary Intel documentation, its category as an 'Ethernet Interface' provides strong clues as to its function and applications.

Applications:

  • Servers: Used in server motherboards to provide network connectivity for data centers and enterprise environments.
  • Networking Equipment: Integrated into routers, switches, and network interface cards (NICs) to facilitate data transmission.
  • Embedded Systems: Found in embedded systems requiring network capabilities, such as industrial control systems, medical devices, and IoT gateways.
  • Workstations: Provides high-speed network connectivity for professional workstations used in content creation, engineering, and scientific research.
  • Storage Devices: Integrated into network-attached storage (NAS) devices to enable file sharing and data backup over a network.

Features:

  • High-Speed Ethernet: Supports Gigabit Ethernet or faster speeds for efficient data transfer.
  • Energy Efficiency: Incorporates power-saving technologies to reduce energy consumption.
  • Advanced Features: May include features such as TCP/IP offload, checksum offload, and VLAN support for improved network performance.
  • Hardware Acceleration: Provides hardware acceleration for network protocols to reduce CPU load.
  • Robust Security: Implements security features to protect against network threats.

Benefits:

  • Improved Network Performance: Enables faster data transfer rates and reduces latency for improved network responsiveness.
  • Reduced CPU Load: Offloads network processing tasks from the CPU, freeing up resources for other applications.
  • Enhanced Security: Protects against network threats and ensures data integrity.
  • Increased Reliability: Provides reliable network connectivity for critical applications.
  • Lower Power Consumption: Reduces energy consumption, resulting in lower operating costs.

Additional Details:

Due to the limited availability of detailed specifications, the exact technical characteristics of the HBLXT983AHCA8 are difficult to ascertain. However, based on its classification as an Ethernet interface controller from Intel, it can be inferred that it supports standard Ethernet protocols and features, such as:

  • IEEE 802.3 standards
  • Support for various Ethernet speeds (e.g., Gigabit Ethernet, 10 Gigabit Ethernet)
  • PCI Express (PCIe) interface for connection to the host system
  • Wake-on-LAN (WoL) support

The Intel HBLXT983AHCA8 provides a reliable and high-performance Ethernet interface for a wide range of applications. Its advanced features and energy-efficient design make it an ideal choice for modern networking environments.

You May Also Be Interested in

Microchip Technology
Ethernet PHY, 100Mbps, -40 to 85°C, VQFN-32, RoHS
Need more? Email Us
ECAD model for SPNZ801119-TR
Intel
82546GB Gigabit Ethernet Controller, Dual Port, PBGA, Tray
Need more? Email Us
ECAD model for NH82546GB 867764
Microchip Technology
IC TRANSCEIVER FULL 1/1 48LQFP / 1/1 Transceiver Full Ethernet 48-LQFP (7x7)
Lowest to $2.3856
ECAD model for KSZ8081MLXCA-TR
Microchip Technology
IC SWITCH ETH 2P 32BIT 128QFP / Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)
Lowest to $34.0115
ECAD model for KSZ8862-32MQL-FX
Intel
Ethernet Controller Single Chip 10/100Mbps PCIe v2.1 (2.5 GT/s) 0.9V/1.5V/3.3V 64-Pin QFN T/R
Lowest to $33.9773
ECAD model for WGI210IS S LJXW
Microchip Technology
10BASE-T1S Phy Transceiver With Mii/rmii 32 VQFN 5X5X1.0 T/r Rohs Compliant: Yes
Need more? Email Us
ECAD model for LAN8670B1T-E/LMX
Broadcom Limited
IC ETHERNET SWITCH GPIO / Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Need more? Email Us
ECAD model for BCM53156XMB1KFBG
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Lowest to $94.0131
ECAD model for VSC8257YMR-01
Texas Instruments
IC TRANSCEIVER 1/1 48VQFN / 1/1 Transceiver Ethernet 48-VQFN (7x7)
Lowest to $9.9703
ECAD model for DP83869HMRGZR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention