EN
  • EN
  • DE

KSZ8081MLXCA-TR

Part No KSZ8081MLXCA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 48LQFP  /  1/1 Transceiver Full Ethernet 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 100Mbps
Voltage - Supply 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number KSZ8081
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 1611-KSZ8081MLXCA-DKR-ND,1611-KSZ8081MLXCA-CT-ND,1611-KSZ8081MLXCA-CT,1611-KSZ8081MLXCA-CTINACTIVE,1611-KSZ8081MLXCA-DKRINACTIVE,576-4296-6,1611-KSZ8081MLXCA-DKR,KSZ8081MLXCATR,576-4296-2,KSZ8081MLXCA TR,576-4296-1
Standard Package 1,000
Win Source Part Number 1130073-KSZ8081MLXCA-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8081MLXCA-TR CAD Model

Description

The KSZ8081MLXCA-TR is a high-performance Ethernet transceiver from the reputable Microchip Technology. This device is specifically designed to enable fast and reliable network connectivity for a wide array of embedded systems, industrial applications, and consumer electronics. It is part of Microchip's KSZ8081 family, known for its robust operation and cost-effectiveness.

This Ethernet PHY transceiver provides a single-chip solution for managing the physical layer of 10Base-T and 100Base-TX Ethernet protocols. With its support for the RMII (Reduced Media Independent Interface), the KSZ8081MLXCA-TR is capable of handling data transfer rates of up to 100Mbps, ensuring swift and efficient communication for connected devices.

One of the key features of the KSZ8081MLXCA-TR is its low-power consumption, making it an ideal choice for power-sensitive applications. It operates within a supply voltage range of 1.8V to 3.3V, with an integrated voltage regulator to accommodate different system requirements. Additionally, the transceiver comes with advanced power management capabilities, including Energy Efficient Ethernet (EEE) compliant with IEEE 802.3az standard, which significantly reduces power usage during periods of low data activity.

The device is equipped with LinkMD® TDR-based cable diagnostics, which help in identifying cable faults, thus simplifying network maintenance and reducing the total cost of ownership. It also features auto-negotiation to automatically select the highest link-up speed (10/100 Mbps) and duplex (half/full) mode, while the MDI/MDIX capability allows for the use of either straight-through or crossover Ethernet cables.

Packaged in a compact 32-pin QFN, the KSZ8081MLXCA-TR is also designed for easy implementation and minimal board space usage. Its temperature range of -40°C to +85°C ensures reliable operation in extreme environments. The "TR" designation indicates that the product is offered in tape and reel packaging, which is suitable for automated assembly processes, making it a convenient choice for mass production.

With its robust feature set, the KSZ8081MLXCA-TR from Microchip Technology stands out as a versatile and reliable component for any application requiring Ethernet connectivity.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1300 $51.1200
58+ $1.7477 $101.3666
89+ $1.6931 $150.6859
123+ $1.6385 $201.5355
158+ $1.5839 $250.2562
212+ $1.4200 $301.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,992 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess