EN
  • EN
  • DE

LAN89730AMR-A-V03

Part No LAN89730AMR-A-V03
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTLR 56VQFN / Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Series Automotive
Package Tape & Reel (TR)
Protocol Ethernet
Function Bridge, USB to Ethernet
Interface USB
Standards USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply 1.2V, 3.3V
Current - Supply 30mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (8x8)
Base Product Number LAN89730
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1011395-LAN89730AMR-A-V03
Ultra Librarian 3D Model Ultra Librarian LAN89730AMR-A-V03 CAD Model

Description

Microchip Technology's LAN89730AMR-A-V03 Ethernet Controller

The LAN89730AMR-A-V03 is a cutting-edge Ethernet controller from the renowned Microchip Technology, designed to cater to the demanding needs of high-speed data communication in modern embedded systems. This product stands out for its robustness, efficiency, and versatility, making it an ideal choice for a wide range of applications, including industrial automation, automotive systems, and consumer electronics.

Key Features

  • High-Performance Ethernet: The LAN89730AMR-A-V03 offers a 10/100/1000 Mbps Ethernet transceiver that ensures fast and reliable data transmission, suitable for applications requiring high-speed connectivity.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) support, this controller is designed to reduce power consumption during periods of low data activity, contributing to the energy-saving efforts of modern electronic systems.
  • Advanced Connectivity: It includes an RGMII (Reduced Gigabit Media Independent Interface), which provides a high-speed interface to connect with the host processor.
  • Easy Integration: The compact design and surface-mount package make it easy to integrate into a wide array of PCB designs, ensuring compatibility with various form factors and system architectures.
  • Robust Security: The controller is equipped with security features that help protect against common network threats, ensuring secure data transmission across the network.

Applications

  • Industrial Control Systems
  • Automotive Infotainment and Telematics
  • Smart Home Devices
  • Enterprise Networking Equipment
  • Internet of Things (IoT) Devices

The LAN89730AMR-A-V03 Ethernet controller from Microchip Technology is a testament to the company's dedication to providing high-quality, reliable, and high-performance networking solutions. Whether it's for a complex industrial system or a simple consumer electronic device, this controller is engineered to deliver seamless connectivity and secure communication, ensuring that your systems stay interconnected and efficient in the ever-evolving digital world.

You May Also Be Interested in

Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess