EN
  • EN
  • DE

STR755FV1H6

Part No STR755FV1H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100BGA  /  ARM7® series Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity I2C, SPI, SSI, SSP, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 72
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Base Product Number STR755
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262006-STR755FV1H6
Ultra Librarian 3D Model Ultra Librarian STR755FV1H6 CAD Model

Description

The STR755FV1H6 is a highly integrated microcontroller product from STMicroelectronics, designed to cater to a wide array of applications, especially in the industrial, automotive, and consumer electronics sectors. This microcontroller unit (MCU) is part of the STR7 family, which is renowned for its high performance and functional density.

Key Features

  • Core: The STR755FV1H6 is built around the ARM7TDMI-S™ processor core, which operates at a frequency of up to 60 MHz, offering a balanced combination of performance and power efficiency.
  • Memory: It comes equipped with a substantial memory capacity, featuring up to 256 KB of Flash memory and 16 KB of RAM, ensuring ample space for complex applications and software.
  • Connectivity: The MCU provides a variety of connectivity options, including USB 2.0 Full Speed interface, CAN interface, and multiple serial interfaces (UART, SPI, and I²C), enabling easy integration into various system designs.
  • Timers and Counters: It includes a range of timers, such as PWM timers for motor control, watchdog timers for system reliability, and real-time clock for time-sensitive applications.
  • Analog Features: The STR755FV1H6 is equipped with an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC), providing the ability to interface with analog sensors and actuators.
  • Operating Voltage: The device operates over a wide supply voltage range, typically from 3.0 V to 3.6 V, allowing for flexibility in power supply design.
  • Package: It is available in a LQFP64 package, which ensures a compact footprint while still offering sufficient I/O pins for peripheral connections.

Applications

The STR755FV1H6 is ideal for a range of applications due to its robust feature set. It is particularly well-suited for motor control applications, industrial automation, automotive systems, and smart embedded systems. Its high level of integration and connectivity options make it a versatile choice for designers looking to optimize their system architecture while reducing overall system costs.

Conclusion

Overall, the STR755FV1H6 from STMicroelectronics represents a powerful, efficient, and versatile microcontroller solution. Its ARM7TDMI-S™ core, extensive memory, and comprehensive set of peripherals make it an excellent choice for developers requiring a high-performance MCU with advanced features in a compact package.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess