Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Data Rate 100 Mbps
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.45 V
Min Operating Temperature 0 °C
Min Supply Voltage 3.15 V
Mount Surface Mount
Nominal Supply Current 130 mA
Number of Channels 6
Number of Pins 208
Operating Supply Voltage 3.3 V
RoHS Non-Compliant
Win Source Part Number 1006482-HBLXT9763HC.C4
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HBLXT9763HC.C4 CAD Model

Description

The Intel HBLXT9763HC.C4 is an Ethernet Interface component that is widely used in electronic circuits.

  • Data Rate: 100 Mbps
  • Channels: 6
  • Win Source Part Number: 1006482-HBLXT9763HC.C4
  • Popularity: Low
  • Market Status: Shortage

You May Also Be Interested in

Microchip Technology
IC SWITCH ETH 2P 32BIT 128QFP / Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)
Lowest to $34.0115
ECAD model for KSZ8862-32MQL-FX
Intel
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V/2.5V/3.3V 196-Pin TFBGA
Need more? Email Us
ECAD model for PC82573L SL8JD
Texas Instruments
IC TRANSCEIVER 1/1 48VQFN / 1/1 Transceiver Ethernet 48-VQFN (7x7)
Lowest to $9.9703
ECAD model for DP83869HMRGZR
Intel
82546GB Gigabit Ethernet Controller, Dual Port, PBGA, Tray
Need more? Email Us
ECAD model for NH82546GB 867764
Microchip Technology
IC ETHERNET SWITCH 3PORT 64LQFP / Ethernet Switch 100 Base-FX PHY I²C, SPI Interface 64-LQFP (10x10)
Lowest to $13.8108
ECAD model for KSZ8873FLLI
Microchip Technology
10BASE-T1S Phy Transceiver With Mii/rmii 32 VQFN 5X5X1.0 T/r Rohs Compliant: Yes
Need more? Email Us
ECAD model for LAN8670B1T-E/LMX
Intel
Ethernet Controller Single Chip 10/100Mbps PCIe v2.1 (2.5 GT/s) 0.9V/1.5V/3.3V 64-Pin QFN T/R
Lowest to $33.9773
ECAD model for WGI210IS S LJXW
Intel
Ethernet-switch With 90 G Maximum Port Bandwidth
Need more? Email Us
ECAD model for FBFM2112F897C S LJLS
Microchip Technology
IC TRANSCEIVER FULL 8/8 128PQFP / 8/8 Transceiver Full Gigabit Ethernet 128-PQFP (14x20)
Lowest to $11.9506
ECAD model for KSZ9021GQI

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention