Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954370-FH8065301487717
Series *
Ultra Librarian 3D Model Ultra Librarian FH8065301487717 CAD Model

Description

The FH8065301487717 is an Intel embedded microprocessor. Based on the part number series (FH80653), it's highly probable that this is a Xeon processor designed for server or workstation applications, offering robust performance and reliability for demanding workloads. While the specific model isn't directly identifiable from the part number alone, further analysis of similar Intel Xeon processors provides insights into its characteristics.

Applications

  • Servers: Used in rack servers, blade servers, and tower servers for handling data processing, web hosting, and application hosting.
  • Workstations: Found in high-performance workstations for professional applications like video editing, 3D modeling, and scientific simulations.
  • Embedded Systems: Integrated into various embedded systems requiring high processing power and reliability, such as industrial automation controllers and medical imaging equipment.
  • Network Appliances: Utilized in network devices like routers, firewalls, and load balancers to handle network traffic and security functions.
  • Storage Systems: Deployed in network-attached storage (NAS) and storage area network (SAN) devices for managing and accessing large volumes of data.

Features

  • Multiple Cores: Likely features multiple cores to enable parallel processing and multitasking.
  • High Clock Speed: Operates at a high clock speed for fast execution of instructions.
  • Large Cache Memory: Includes a large cache memory to improve data access speeds and reduce latency.
  • Integrated Memory Controller: Integrates a memory controller for efficient memory access.
  • Advanced Instruction Sets: Supports advanced instruction sets for optimized performance in specific applications.
  • Virtualization Support: Enables virtualization for running multiple operating systems and applications on a single physical machine.
  • Power Management Features: Incorporates power management features to reduce energy consumption and extend battery life in mobile devices.
  • Security Features: Includes security features to protect against unauthorized access and malicious attacks.

Benefits

  • High Performance: Delivers high performance for demanding workloads and applications.
  • Reliability: Provides high reliability and stability for critical systems.
  • Scalability: Enables scalability to meet growing demands.
  • Energy Efficiency: Offers energy efficiency to reduce operating costs.
  • Security: Provides security features to protect against threats.

Additional Details

Given it is an Intel Xeon processor, it's likely to support features such as Intel Turbo Boost Technology, Intel Hyper-Threading Technology, and Intel Virtualization Technology. It would typically be paired with a server-class chipset and DDR4 ECC memory. The thermal design power (TDP) would likely be in the range of 65W to 150W, depending on the specific model and configuration. It supports various I/O interfaces, including PCIe lanes for connecting expansion cards and storage devices. The manufacturing process is likely a 14nm or 10nm process.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3506
ECAD model for P5020NSN7TNB
NXP / Nexperia
Freescale Semiconductor, Inc. | IC MPU M683XX 25MHZ 240FQFP
Need more? Email Us
ECAD model for MC68MH360AI25L
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $74.7521
ECAD model for MCIMX6S6AVM08AD
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $44.6565
ECAD model for MCIMX6S5EVM10ADR
STMicroelectronics
IC MPU STM32MP1 650MHZ 361TFBGA / ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)
Lowest to $8.4784
ECAD model for STM32MP157AAC3
NXP / Nexperia
IC MPU I.MX8MN 1.4GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8MN 2 Core, 64-Bit 1.4GHz 486-LFBGA (14x14)
Lowest to $36.8184
ECAD model for MIMX8MN3CVTIZAA
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $118.1819
ECAD model for AM5726BABCXEA
Texas Instruments
IC MPU SITARA 1.2GHZ 1031FCBGA / ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)
Need more? Email Us
ECAD model for AM3894CCYG120
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
ECAD model for SCIMX258CVM4A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention