EN
  • EN
  • DE

EPXA4F672C1ES

Part No EPXA4F672C1ES
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description IC EXCALIBUR ARM 672FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Mfr Intel
Series Excalibur™
Package Tray
Product Status Obsolete
Core Type 32-Bit ARM9
Speed 266 MHz
Interface EBI/EMI, UART/USART
Program SRAM Bytes 128K
Data SRAM Bytes 64K
FPGA Core Cells 16640
FPGA Gates 400K
Voltage - Supply 1.8V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C
Package / Case 672-BBGA
Supplier Device Package 672-FBGA (27x27)
Standard Package 4 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Win Source Part Number 918492-EPXA4F672C1ES
Ultra Librarian 3D Model Ultra Librarian EPXA4F672C1ES CAD Model

Description

The Intel Excalibur is a field programmable gate array (FPGA) integrated circuit with a built-in microcontroller.

  • Package: Tray
  • Standard Package: 4 pieces
  • Interface: EBI/EMI and UART/USART
  • Core Type: 32-bit ARM9
  • Speed: 266 MHz
  • Program SRAM Size: 128K
  • Data SRAM Size: 64K
  • FPGA Core Cells: 16,640
  • FPGA Gates: 400K
  • Voltage Supply: 1.8V
  • Mounting Type: Surface Mount
  • Package Type: 672-BBGA
  • Temperature Range: 0°C to 85°C
  • ECCN: 3A001A7A
  • REACH: Unaffected
  • Part Status: Obsolete
  • Manufacturer: Intel

You May Also Be Interested in

Microchip Technology
IC FPSLIC 40K GATE 25MHZ 208QFP
Need more? Email Us
Intel
IC EXCALIBUR ARM 672FBGA /
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 93 I/O 121CABGA
Need more? Email Us
Altera
LOADABLE PLD, PBGA672
Lowest to $80.3487
Intel
IC FPGA 178 I/O 256FBGA
Lowest to $88.1323
Infineon Technologies
IC MCU 32BIT 4MB FLASH 176LQFP
Need more? Email Us
Intel
IC EXCALIBUR ARM 484FBGA /
Need more? Email Us
XMOS
IC MCU 32BIT ROMLESS 128TQFP
Need more? Email Us
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess