EN
  • EN
  • DE

L4981AD013TR

Part No L4981AD013TR
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 20SOIC / Power Factor Correction and PWM Controller 0.3mA 115kHz 20-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 100kHz
Current - Startup 100μA
Supply Voltage - Operating 14.5 V to 19.5V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 002290-L4981AD013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Industrial
Family Name L4981A
Introduction Date September 23, 1998
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian L4981AD013TR CAD Model

Description

Overview of Product L4981AD013TR from STMicroelectronics

The L4981AD013TR is a high-performance Power Factor Corrector (PFC) manufactured by STMicroelectronics, designed to operate in Continuous Conduction Mode (CCM) to deliver a stable and efficient power supply. This integrated circuit is tailored for a variety of applications that require power factor correction, such as lighting systems, industrial power supplies, and consumer electronics.

Key Features

  • Continuous Conduction Mode: The L4981AD013TR operates in CCM, ensuring low THD and improved power factor for applications that demand constant power.
  • Wide Input Voltage Range: This PFC controller can handle a broad range of input voltages, making it versatile for different power supply standards and conditions.
  • High Efficiency: With its optimized gate turn-on/turn-off driver, the L4981AD013TR achieves high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Total Harmonic Distortion (THD) Optimizer: The built-in THD optimizer minimizes the current distortion, thereby improving the power factor and reducing stress on the power grid.
  • Protection Features: It includes a variety of protection features such as overvoltage, undervoltage lockout, and overcurrent protection, enhancing the safety and durability of the end application.

Applications

The L4981AD013TR is suitable for a wide range of applications that require efficient power factor correction. Its robust design and advanced features make it an excellent choice for:

  • AC-DC Converters
  • Power Supplies for Desktops and Servers
  • Flat Panel Display Power Supplies
  • Industrial Power Systems
  • Lighting Systems

Product Packaging

The L4981AD013TR comes in a SO-20 package, providing a compact solution that is easy to integrate into a wide range of electronic assemblies. The product is available in tape and reel packaging, facilitating automated assembly processes and high-volume production.

Conclusion

STMicroelectronics' L4981AD013TR is a sophisticated PFC controller that combines high efficiency, versatility, and advanced protection features. Its CCM operation and THD optimization make it a prime choice for engineers and designers looking to enhance power supply performance while maintaining compliance with energy-saving standards.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3068 $52.2720
85+ $1.2241 $104.0485
130+ $1.1828 $153.7640
185+ $1.1000 $203.5000
240+ $1.0587 $254.0880
295+ $1.0173 $300.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,520 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess