EN
  • EN
  • DE

EPM7064SLI44-10N

Part No EPM7064SLI44-10N
Manufacturer Intel
Catalog OEM Parts (C - E)
Description EPM7064SLI44-10N Altera
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057345-EPM7064SLI44-10N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7064SLI44-10N CAD Model

Description

The EPM7064SLI44-10N is a MAX 7000S family Programmable Logic Device (PLD) from Intel (formerly Altera). This device offers a higher logic density compared to the EPM7032, making it suitable for more complex digital logic applications. The 'S' in the name denotes enhancements over the base MAX 7000 family, often including improvements to speed and power consumption. The device is designed to provide a cost-effective and flexible solution for various logic integration needs.

Applications

  • Complex State Machines: Implements sophisticated state machines for controlling complex processes and algorithms.
  • Data Processing: Used in data processing applications such as filtering, encoding, and decoding.
  • Communication Interfaces: Implements communication interfaces such as UARTs, SPI, and I2C.
  • Motor Control: Used in motor control applications for generating PWM signals and controlling motor speed and direction.
  • Graphics Processing: Used in simple graphics processing applications for displaying images and animations.

Features

  • 64 Macrocells: Contains 64 macrocells, offering a higher logic capacity compared to the EPM7032.
  • 44-Pin PLCC Package: Available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package for through-hole or socketed mounting.
  • In-System Programmability (ISP): Supports ISP, allowing the device to be programmed after it is mounted on the PCB.
  • High-Speed Performance: Offers high-speed performance with a propagation delay of 10ns (as indicated by the '-10N' in the part number).
  • Enhanced Architecture: Features an enhanced architecture with improved routing and logic resources.
  • Programmable Interconnect Array (PIA): Features a PIA that allows for flexible routing of signals between macrocells.

Benefits

  • Increased Logic Density: Provides increased logic density for implementing more complex designs.
  • Simplified Design: Simplifies the design process by allowing logic functions to be implemented in software.
  • Increased Flexibility: Provides increased flexibility by allowing the device to be reprogrammed as needed.
  • Faster Time-to-Market: Reduces time-to-market by allowing designs to be quickly prototyped and modified.
  • Lower Power Consumption: Offers lower power consumption compared to discrete logic solutions.
  • Improved Reliability: Improves reliability by reducing the number of interconnections on the PCB.

Additional Details

The EPM7064SLI44-10N operates at a specific voltage range (typically 5V or 3.3V) and has specific timing characteristics that must be considered during design. The device is programmed using Altera's Quartus II software or other compatible programming tools. It's important to consult the datasheet for detailed specifications, including propagation delays, setup and hold times, and power consumption. The PLCC package provides good solderability and allows for easy replacement if needed. Care should be taken to follow proper PCB layout guidelines to minimize noise and ensure reliable operation. The 'N' suffix usually indicates a lead-free or RoHS-compliant version.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0114
Microchip Technology
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess