EN
  • EN
  • DE

ATF1504AS-7AX44

Part No ATF1504AS-7AX44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 7.5NS 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Manufacturer Microchip Technology
Series ATF15xx
Package Tray
Number of I/O 32
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name ATF1504
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862309-ATF1504AS-7AX44
Ultra Librarian 3D Model Ultra Librarian ATF1504AS-7AX44 CAD Model

Description

Microchip Technology ATF1504AS-7AX44 Complex Programmable Logic Device (CPLD)

The ATF1504AS-7AX44 is a high-performance, versatile Complex Programmable Logic Device (CPLD) designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is part of the ATF1500A series, which is known for its low power consumption and high functionality, making it an ideal choice for a wide range of application areas including industrial, automotive, telecommunications, and consumer electronics.

Featuring a 44-pin TQFP (Thin Quad Flat Pack) package, the ATF1504AS-7AX44 provides a compact footprint while offering 64 macrocells with 1500 usable gates. This allows designers to integrate complex logic functions into a single chip, reducing board space and improving system reliability. The device operates at a speed grade of -7, ensuring swift performance for time-critical applications.

This CPLD is equipped with advanced features such as user-configurable I/Os, which can be tailored to support various voltage levels, thereby providing excellent interface flexibility. Additionally, the ATF1504AS-7AX44 supports in-system programmability through industry-standard ISP (In-System Programmability) JTAG interface, simplifying the design iterations and product updates without the need for removing the device from the system.

The ATF1504AS-7AX44 also boasts a robust security system. The security bit feature prevents unauthorized access to the configuration data, ensuring intellectual property protection. Furthermore, the device has been engineered for low power operation, with a typical standby current of just 10μA, making it an energy-efficient choice for battery-operated devices.

In summary, the ATF1504AS-7AX44 from Microchip Technology is a powerful CPLD that combines a compact form factor with high logic capacity, flexible I/O configuration, and low power consumption. Its support for in-system programmability and advanced security features make it a secure and adaptable solution for designers looking to create sophisticated electronic systems with minimal power draw and maximum design security.

For more information and detailed specifications, visit the Microchip Technology website.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess