Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® II
Package Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 8.7 ns
Voltage Supply - Internal 2.375V ~ 2.625V, 3V ~ 3.6V
Number of Logic Elements/Blocks 570
Number of Macrocells 440
Number of I/O 76
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
MSL Level 3 (168 Hours)
Other Names 968431,,544-EPM570T100A5NAC
Standard Package 90
Win Source Part Number 1173902-EPM570T100A5NAC
Ultra Librarian 3D Model Ultra Librarian EPM570T100A5NAC CAD Model

Description

The EPM570T100A5NAC integrated circuit is a complex programmable logic device designed for use in various electronic applications.

  • Integrated Circuit Type: CPLD
  • Manufacturer: Intel
  • Series: MAX® II
  • Packaging: Tray
  • Programmable Type: In-System Programmable
  • Delay Time tpd(1) max: 8.7 ns
  • Voltage Supply - Internal: 2.375V ~ 2.625V, 3V ~ 3.6V
  • Logic Elements/Blocks: 570
  • Macrocells: 440
  • Package/Case: 100-TQFP
  • Supplier Device Package: 100-TQFP (14x14)
  • Other Names: 968431, 544-EPM570T100A5NAC

You May Also Be Interested in

Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for LC4128ZC-75T100E
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic™
Lowest to $6.2093
ECAD model for GAL20V8B-15QJN
Lattice Semiconductor Corporation
In-System Programmable 3.3V SuperWIDE™ High Density PLD
Need more? Email Us
ECAD model for ISPLSI5512VA-70LB272
Xilinx Inc.
CPLD CoolRunner XPLA3 Family 6K Gates 256 Macro Cells 88MHz 0.35um (CMOS) Technology 3.3V 280-Pin CSBGA
Need more? Email Us
ECAD model for XCR3256XL-12CSG280C
Advanced Micro Devices
EE CMOS 24-Pin Universal Programmable Array Logic
Need more? Email Us
ECAD model for PALCE20V8H-10JC
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Lowest to $30.7368
ECAD model for LC4064V-75TN48I
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $2.0711
ECAD model for GAL22V10D-7LP
Lattice Semiconductor Corporation
IC CPLD 10MC 20NS 28PLCC /
Lowest to $29.2470
ECAD model for GAL20RA10B-20LJI
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for M4A5-128/64-7VC

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention