EN
  • EN
  • DE

MAX8215EPD+

Part No MAX8215EPD+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.579V/10.59V/-10.59V/-4.415V 5 Open Drain 14-Pin PDIP N / IC MONITOR VOLT MPU 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 5
Output Open Drain or Open Collector
Reset Timeout 20 μs Typical Propagation Delay
Voltage - Threshold ±5V, ±12V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 787070-MAX8215EPD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8215
Introduction Date August 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX8215EPD+ CAD Model

Description

Maxim Integrated's MAX8215EPD+ Microprocessor Voltage Monitors

The MAX8215EPD+ from Maxim Integrated is a state-of-the-art microprocessor (μP) supervisory circuit designed to monitor power supplies in μP and digital systems. It provides a high degree of precision and reliability, ensuring that your system operates within safe voltage thresholds and maintains optimal performance.

This advanced voltage monitor is engineered to keep a watchful eye on the power supply voltage, detecting out-of-tolerance conditions and providing a reset signal to the μP for both power-up and power-down events. The MAX8215EPD+ ensures that the μP resets in a predictable and orderly manner, preventing potential system errors or data corruption that can occur during power fluctuations.

Key Features:

  • Precision Voltage Monitoring: The device is designed to monitor +5V, +12V, and -5V power supply voltages, with a high level of accuracy, making it an ideal choice for critical systems where power supply stability is essential.
  • Programmable Reset Delay: The MAX8215EPD+ offers a programmable delay time before the reset signal is issued, allowing system designers to tailor the response time to the specific needs of their application.
  • Low Power Consumption: This device operates with minimal power consumption, making it suitable for power-sensitive applications, helping to extend the life of battery-powered devices.
  • Wide Operating Temperature Range: The MAX8215EPD+ is functional over a broad temperature range, from -40°C to +85°C, ensuring reliable performance in diverse operating environments.
  • Robust Package: Housed in a durable 14-pin plastic DIP package, the MAX8215EPD+ is designed to withstand harsh conditions and provide a long service life.

With its combination of precision voltage monitoring, programmable delay, and low power consumption, the MAX8215EPD+ is an excellent choice for a wide range of applications, including embedded systems, servers, and telecom equipment. Maxim Integrated's commitment to quality and reliability is evident in this product, making it a trusted solution for your system's power monitoring needs.

Integrating the MAX8215EPD+ into your design will help ensure that your system remains operational and responsive, even in the face of power supply uncertainties, contributing to the overall stability and robustness of your electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8344 $62.6752
18+ $6.4287 $115.7166
28+ $6.2278 $174.3784
39+ $6.0268 $235.0452
50+ $5.8258 $291.2900
67+ $5.2229 $349.9343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,822 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess