Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032211-EPM5032PC-25
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM5032PC-25 CAD Model

Description

The EPM5032PC-25 is a Programmable Logic Device (PLD) from Intel (formerly Altera), belonging to the MAX 5000 family. This device is designed for implementing custom logic functions in a wide range of digital systems. Known for its ease of use and cost-effectiveness, the EPM5032PC-25 is commonly utilized in applications requiring glue logic, address decoding, and simple control functions.

Applications:

  • Glue Logic: Interconnecting various components on a circuit board, implementing address decoding, and buffering signals.
  • Address Decoding: Generating chip select signals for memory devices and peripherals.
  • Control Logic: Implementing state machines, counters, and other control functions.
  • Interface Logic: Bridging different interface standards, such as TTL and CMOS.
  • Prototyping: Providing a flexible platform for prototyping digital circuits.

Features:

  • 32 Macrocells: Contains 32 macrocells, each of which can implement a single logic function.
  • 25 ns Propagation Delay: Offers a propagation delay of 25 ns, enabling high-speed operation.
  • Programmable Interconnect Array (PIA): Provides flexible routing between macrocells and I/O pins.
  • TTL Compatible I/O: Compatible with TTL logic levels, simplifying interfacing with other components.
  • UV Erasable: Can be erased and reprogrammed using a UV eraser.
  • DIP Package: Available in a DIP (Dual In-Line Package) for easy prototyping and breadboarding.

Benefits:

  • Design Flexibility: Allows for the implementation of custom logic functions tailored to specific application requirements.
  • Reduced System Cost: Reduces the need for discrete logic components, lowering the overall system cost.
  • Simplified Design Process: Easy to program and debug using Altera's development tools.
  • Fast Prototyping: Enables rapid prototyping of digital circuits.
  • Reliable Operation: Proven architecture ensures reliable performance in various environments.

Relevant Additional Details:

The EPM5032PC-25 is typically programmed using Altera's MAX+PLUS II development software. It requires a programming adapter for interfacing with a computer. Detailed technical specifications, application notes, and programming guides are available from Intel (formerly Altera).

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 132CSBGA
Need more? Email Us
ECAD model for LC4256ZC-75MN132I
Lattice Semiconductor Corporation
IC CPLD 512MC 12NS 208QFP
Need more? Email Us
ECAD model for M4A3-512/160-12YC
Lattice Semiconductor Corporation
IC CPLD 256MC 5NS 176TQFP
Need more? Email Us
ECAD model for LC4256V-5TN176I
Cypress Semiconductor Corp
IC CPLD 128MC 20NS 160TQFP
Need more? Email Us
ECAD model for CY7C375IL-66AC
Altera
IC CPLD 512MC 7.5NS 256FBGA
Need more? Email Us
ECAD model for EPM7512AEFC256-7N
Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 44TQFP
Need more? Email Us
ECAD model for M4A3-64/32-7VNC
Altera
IC CPLD 256MC 10NS 256FBGA
Need more? Email Us
ECAD model for EPM7256BUC169-10
Altera
IC CPLD 128MC 10NS 256FBGA
Need more? Email Us
ECAD model for EPM7128AEFC256-10
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 256FTBGA
Need more? Email Us
ECAD model for LC4256C-75FT256BI

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention