EN
  • EN
  • DE

EPM3256AFC256-10N

Part No EPM3256AFC256-10N
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
RoHS Compliant
Win Source Part Number 1011901-EPM3256AFC256-10N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM3256AFC256-10N CAD Model

Description

The EPM3256AFC256-10N is a MAX 3000A family Complex Programmable Logic Device (CPLD) from Intel (formerly Altera). It is designed for general-purpose logic integration, offering a balance of speed, density, and ease of use. The '10N' designates a speed grade within the series, indicating a specific propagation delay characteristic.

Applications:

  • Address decoding: Commonly used for decoding memory addresses in embedded systems.
  • Glue logic: Implemented to connect different components on a circuit board.
  • I/O expansion: Utilized to increase the number of available input/output pins.
  • Motor control: Employed in basic motor control circuits for appliances and small machinery.
  • Peripheral interfacing: Integrated in systems to manage communication with peripherals like displays and sensors.

Features:

  • High-speed performance: Offers fast propagation delays for time-critical applications.
  • In-system programmability (ISP): Supports in-system programmability, enabling convenient design iteration and updates.
  • Flexible I/O architecture: Provides a configurable I/O structure to adapt to different system requirements.
  • Low power consumption: Consumes low power, making it suitable for portable and energy-efficient designs.
  • Global routing resources: Features global routing resources to ensure efficient signal distribution.

Benefits:

  • Simplified design process: Eases the design process with user-friendly development tools and comprehensive documentation.
  • Reduced board space: Reduces board space by integrating multiple logic functions into a single device.
  • Faster time-to-market: Accelerates time-to-market through rapid prototyping and design iteration.
  • Lower system cost: Lowers system cost by minimizing the need for discrete logic components.
  • Improved system reliability: Enhances system reliability with robust performance and error detection features.

Additional Details:

The EPM3256AFC256-10N comes in a 256-pin Fine-pitch Ball Grid Array (FBGA) package. It operates at a specific voltage range, typically 3.3V or 5V, and features an architecture comprised of multiple macrocells interconnected by a programmable interconnect array. Each macrocell consists of logic gates, flip-flops, and product term sharing. The device is configured using non-volatile memory, which retains its configuration even when power is removed. Detailed timing specifications, power characteristics, and configuration procedures can be found in the Intel MAX 3000A family documentation. Programming can be performed via JTAG interface. The architecture allows for efficient implementation of both combinational and sequential logic circuits.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess