Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intel
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.2ns
Voltage Supply - Internal 2.5V, 3.3V
Number of Logic Elements/Blocks 1270
Number of Macrocells 980
The number of I/O 116
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Family Part Number EPM1270
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 714189-EPM1270T144C4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM1270T144C4 CAD Model

Description

The EPM1270T144C4 is an in-system programmable integrated circuit.

  • Logic Elements/Blocks: 1270
  • Macrocells: 980
  • Maximum Delay: 6.2ns
  • Voltage Supply: 2.5V, 3.3V
  • Package: 144-TQFP (20x20)
  • I/O: 116
  • Supply and Demand Status: Limited

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 25NS 24DIP
Need more? Email Us
ECAD model for GAL22V10D-25QP
Lattice Semiconductor Corporation
In-System Programmable 3.3V SuperWIDE™ High Density PLD
Need more? Email Us
ECAD model for ISPLSI5384VE-80LB272I
Advanced Micro Devices
EE CMOS 24-Pin Universal Programmable Array Logic
Need more? Email Us
ECAD model for PALCE20V8H-15JC
Advanced Micro Devices
EE CMOS 20-Pin Universal Programmable Array Logic
Need more? Email Us
ECAD model for PALCE16V8H-5JC
Xilinx Inc.
15 ns pin-to-pin logic delays on all pins
Need more? Email Us
ECAD model for XC95288-15BG352I
Advanced Micro Devices
EE CMOS 20-Pin Universal Programmable Array Logic
Lowest to $1.9805
ECAD model for PALCE16V8H-10PC
Lattice Semiconductor Corporation
In-System Programmable 3.3V SuperWIDE™ High Density PLD
Need more? Email Us
ECAD model for ISPLSI5512VA-70LB272
Altera
IC CPLD 128MC 10NS 256FBGA
Need more? Email Us
ECAD model for EPM7128AEFC256-10
Advanced Micro Devices
EE CMOS 24-Pin Universal Programmable Array Logic
Need more? Email Us
ECAD model for PALCE20V8H-10JC

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.3558 $79.0674
6+ $21.6251 $129.7506
10+ $20.9498 $209.4980
13+ $20.2733 $263.5529
17+ $19.5981 $333.1677
23+ $17.5710 $404.1330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,400 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention