EN
  • EN
  • DE

PALCE20V8H-15JC

Part No PALCE20V8H-15JC
Manufacturer Advanced Micro Devices
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description EE CMOS 24-Pin Universal Programmable Array Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1235265-PALCE20V8H-15JC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PALCE20V8H-15JC CAD Model

Description

The PALCE20V8H-15JC is a high-performance Programmable Array Logic (PAL) device manufactured by Advanced Micro Devices (AMD). It is a versatile logic device that can be programmed to implement a wide variety of custom logic functions. The 'H' designation indicates a high-speed version, while the '-15' indicates a propagation delay of 15 nanoseconds. The JC likely refers to the package type.

Applications:

  • Address Decoders: Used in memory systems to decode address lines and select memory chips.
  • State Machines: Implements sequential logic circuits for controlling complex systems.
  • Peripheral Controllers: Controls the interface between a microprocessor and peripheral devices.
  • Glue Logic: Used to connect and interface different logic components in a system.
  • Timing Circuits: Generates timing signals for various applications.

Features:

  • Programmable Logic: Allows the user to configure the device to implement custom logic functions.
  • High Speed: Offers fast propagation delays for high-performance applications.
  • 20 Inputs/Outputs: Provides a flexible combination of inputs and outputs.
  • CMOS Technology: Provides low power consumption and high noise immunity.
  • Erasable: Can be erased and reprogrammed multiple times.
  • Flexible Output Configuration: Each output can be configured as either active-high or active-low.
  • Preload Capability: Allows the user to preload the registers for testing purposes.
  • Security Fuse: Prevents unauthorized copying of the programmed logic.

Benefits:

  • Flexibility: Can be programmed to implement a wide variety of logic functions.
  • High Performance: Offers fast propagation delays for high-speed applications.
  • Reduced Component Count: Reduces the number of discrete logic components required in a system.
  • Simplified Design: Simplifies system design and reduces development time.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic functions.

Technical Specifications:

The PALCE20V8H-15JC has a propagation delay of 15 nanoseconds. It operates at 5V DC. It is available in a variety of package types, including DIP and PLCC. The device is programmed using a PAL programmer.

You May Also Be Interested in

Altera
IC CPLD 64MC 15NS 68PLCC
Lowest to $248.5715
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.8279
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Xilinx Inc.
IC CPLD 72MC 15.5NS 44VQFP
Lowest to $191.8797
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess