EN
  • EN
  • DE

CXA1732M

Part No CXA1732M
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053876-CXA1732M
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXA1732M CAD Model

Description

The CXA1732M is an integrated circuit produced by Sony, often employed in the audio processing sections of various electronic devices. It is designed to perform specific functions related to audio signal manipulation and enhancement.

Applications

  • Audio signal processing
  • Noise reduction circuits
  • Audio playback devices (e.g., CD players, tape decks)
  • Equalization circuits
  • Consumer audio equipment

Features

  • Integrated noise reduction: Reduces unwanted background noise.
  • Multiple audio processing channels: Allows for versatile audio manipulation.
  • Low distortion: Ensures high-quality audio output.
  • Compact footprint: Enables use in space-constrained applications.
  • Wide operating voltage range: Compatible with various power supply configurations.

Benefits

  • Improved audio clarity: Eliminates noise and enhances sound quality.
  • Flexible audio processing: Adapts to various audio requirements.
  • High-fidelity output: Minimizes signal distortion for accurate audio reproduction.
  • Easy integration: Simplifies circuit design and assembly.
  • Reliable performance: Ensures consistent and stable operation.

The CXA1732M is a crucial component in systems requiring clean and clear audio output. Its integrated noise reduction feature effectively minimizes unwanted background noise, resulting in a more pleasant listening experience. The multiple audio processing channels provide versatility, allowing the user to tailor the audio output to their specific needs. This is particularly useful in devices that require different equalization settings for various types of audio content.

The low distortion characteristic of the CXA1732M ensures that the audio signal is reproduced accurately, without unwanted artifacts. This is essential for achieving high-fidelity audio reproduction. The compact footprint of the integrated circuit enables its use in space-constrained applications, making it ideal for portable audio devices.

Furthermore, the wide operating voltage range of the CXA1732M provides flexibility in power supply design. It can be easily integrated into various electronic devices, simplifying the overall circuit design and assembly process. The reliable performance of the component ensures consistent and stable operation, reducing the risk of audio-related issues.

In summary, the CXA1732M is a valuable component for any system requiring high-quality audio processing and noise reduction. Its features and benefits make it a preferred choice for manufacturers of consumer audio equipment and other audio-related devices.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.1987

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess