EN
  • EN
  • DE

CP2012GM

Part No CP2012GM
Manufacturer Silicon Labs
Catalog OEM Parts (C - E)
Description Usb to Uart Bridge (lead Free)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 959832-CP2012GM
Categories OEM Parts(C-E)
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CP2012GM CAD Model

Description

The CP2012GM is a USB-to-UART bridge controller from Silicon Labs, designed to simplify the process of connecting devices with a UART (Universal Asynchronous Receiver/Transmitter) interface to a USB host. This device handles all the USB protocol, allowing a microcontroller or other device to communicate over USB using standard UART signals.

Applications:

  • USB Adapters: Creating USB-to-serial adapters for connecting legacy serial devices to modern computers.
  • Embedded Systems Programming: Programming and debugging embedded systems through a USB interface.
  • Data Acquisition: Interfacing sensors and other data acquisition devices with a USB host.
  • Point-of-Sale Systems: Connecting serial printers, barcode scanners, and other peripherals to a computer.
  • Industrial Control: Interfacing industrial equipment with a USB-enabled control system.

Features:

  • USB 2.0 Full-Speed Compatible: Supports data rates up to 12 Mbps.
  • Integrated USB Transceiver: Includes the necessary USB transceiver circuitry.
  • UART Interface: Supports standard UART signals (TXD, RXD, RTS, CTS, DTR, DSR).
  • Adjustable Baud Rates: Supports a wide range of baud rates.
  • Internal Oscillator: Eliminates the need for an external crystal oscillator.

Benefits:

  • Simplified USB Connectivity: Reduces the complexity of adding USB to a device.
  • Reduced Development Time: Simplifies the development process, allowing faster time-to-market.
  • Lower System Cost: Integrates many functions, reducing the number of external components.
  • Improved Performance: Provides reliable and efficient USB communication.
  • Flexible Configuration: Allows for customization to meet specific application requirements.

Technical Specifications:

The specific technical details for the CP2012GM are best found on the Silicon Labs website, but typical specs include:

  • USB Compliance: USB Specification 2.0 Full-Speed.
  • UART Baud Rates: Typically from 300 bps to 1 Mbps or higher.
  • Operating Voltage: Often 3.3V or 5V.
  • Operating Temperature Range: Industrial temperature range options are often available.
  • Package Type: Typically available in QFN or similar small form-factor packages.
  • Number of GPIO pins: Availability of GPIO pins depends on the specific configuration.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Sagami
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.1987
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess