EN
  • EN
  • DE

EPF10K10QI208-3

Part No EPF10K10QI208-3
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057313-EPF10K10QI208-3
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPF10K10QI208-3 CAD Model

Description

The EPF10K10QI208-3 is a member of the FLEX 10K family of embedded programmable logic devices (PLDs) from Intel (formerly Altera). These devices combine the flexibility of programmable logic with embedded memory, making them suitable for a wide variety of applications.

Applications

  • Industrial control systems: Implementing custom control logic.
  • Networking equipment: Implementing protocol bridging and data processing functions.
  • Digital signal processing (DSP): Implementing custom filters and transforms.
  • Medical imaging: Implementing image processing algorithms.
  • Automotive electronics: Implementing custom control and monitoring functions.

Features

  • Embedded memory: Provides on-chip RAM for data storage and processing.
  • Programmable logic: Allows for flexible implementation of custom logic functions.
  • High performance: Offers fast switching speeds and low power consumption.
  • In-system programmability (ISP): Enables on-the-fly reconfiguration of the device.
  • 208-pin Quad Flat Pack (QFP) package: Facilitates easy integration into surface mount assemblies.

Benefits

  • Reduced system cost: Integration of memory and logic reduces the need for external components.
  • Increased design flexibility: Programmable logic allows for customization and adaptation to changing requirements.
  • Improved system performance: On-chip memory and fast switching speeds enhance overall performance.
  • Faster time to market: In-system programmability allows for rapid prototyping and debugging.
  • Simplified system integration: QFP package simplifies board layout and assembly.

Additional Details

The EPF10K10QI208-3 features 10,000 gates of programmable logic, allowing for implementation of complex digital circuits. It also includes embedded memory blocks that can be configured as RAM or ROM. The device operates at a voltage of 3.3V. The operating temperature range is typically 0°C to +70°C. The 208-pin QFP package is designed for surface mount assembly. The speed grade is -3, indicating a specific performance level within the FLEX 10K family. The device supports various programming interfaces, including JTAG, for easy configuration and debugging.

Intel's FLEX 10K family of PLDs is a popular choice for a wide range of applications due to their flexibility, performance, and integration capabilities. The EPF10K10QI208-3 offers a good balance of logic density, memory, and performance, making it suitable for many embedded systems.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess