EN
  • EN
  • DE

FLM1415-3F

Part No FLM1415-3F
Manufacturer Sumitomo Electric
Catalog Custom Parts (E - I)
Description High Power GaAs FETs, Ku-Band, 5.5dB, 14.5 15.3GHz, 825mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1213681-FLM1415-3F
Categories Custom Parts
Manufacturer Sumitomo Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FLM1415-3F CAD Model

Description

The FLM1415-3F is a power amplifier module manufactured by Sumitomo Electric. It is specifically designed for use in various communication systems operating within the 1.4 to 1.5 GHz frequency range. This module is known for its high efficiency, high gain, and excellent linearity, making it suitable for demanding applications.

Applications

  • Wireless Communication Systems: Used in base stations and repeaters for cellular and wireless networks.
  • Radar Systems: Employed in radar transmitters to amplify signals for accurate detection.
  • Satellite Communication: Integrated into satellite transponders for signal amplification.
  • Medical Equipment: Utilized in medical imaging devices and therapeutic systems requiring high-power RF signals.
  • Industrial Heating: Used in RF generators for industrial heating and drying processes.

Features

  • High Output Power: Delivers significant RF power output, enhancing signal range and coverage.
  • High Gain: Provides substantial signal amplification, improving receiver sensitivity.
  • High Efficiency: Minimizes power consumption, reducing operating costs and heat dissipation.
  • Excellent Linearity: Ensures faithful signal reproduction, minimizing distortion and interference.
  • Compact Size: Small form factor facilitates integration into space-constrained devices.

Benefits

  • Extended Communication Range: High output power and gain enable longer transmission distances and improved signal reception.
  • Reduced Power Consumption: High efficiency minimizes energy usage, leading to lower operating costs.
  • Improved Signal Quality: Excellent linearity ensures accurate signal transmission with minimal distortion.
  • Enhanced System Reliability: Robust design and high-quality components ensure reliable performance in demanding environments.
  • Simplified System Design: Integrated module simplifies circuit design and reduces component count.

Additional Details

The FLM1415-3F typically operates from a supply voltage of +12V and provides a power output in the range of several watts, depending on the specific operating conditions. It incorporates internal matching circuits to optimize performance within the specified frequency band. The module is housed in a compact package with standard connectors for easy integration. It also includes protection features such as over-voltage and over-temperature protection to enhance reliability. Sumitomo Electric provides comprehensive datasheets and application notes to support designers in implementing the FLM1415-3F in their systems.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Holtek
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,586.0915 $1,586.0915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess