EN
  • EN
  • DE

EP3C25F256C6NES

Part No EP3C25F256C6NES
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1057289-EP3C25F256C6NES
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP3C25F256C6NES CAD Model

Description

The EP3C25F256C6NES is a Cyclone III FPGA from Intel (formerly Altera). This Field Programmable Gate Array is part of the Cyclone III family, known for its low power consumption and cost-effectiveness. It is designed for a wide range of applications, especially in areas requiring flexible digital logic and signal processing.

Applications:

  • Industrial control systems
  • Motor control
  • Image processing
  • Video surveillance systems
  • Consumer electronics
  • Medical imaging equipment
  • Automotive applications
  • Aerospace and defense systems
  • Networking equipment
  • Data acquisition systems

Features:

  • Logic Elements: 24,624 logic elements provide ample resources for implementing complex digital circuits.
  • Memory: Embedded memory blocks offer on-chip storage for data buffering and processing.
  • DSP Blocks: Dedicated digital signal processing blocks accelerate computationally intensive algorithms.
  • Clock Management: Flexible clock management circuitry enables precise timing control.
  • I/O Pins: Numerous I/O pins support a variety of interfaces and communication protocols.
  • Low Power: Optimized for low power consumption, making it suitable for battery-powered devices.
  • Package: 256-pin FineLine BGA package allows for dense board designs.

Benefits:

  • Flexibility: Reconfigurable logic allows for easy adaptation to changing requirements.
  • Performance: High-speed operation enables real-time processing of data.
  • Integration: On-chip memory and DSP blocks reduce the need for external components.
  • Cost-Effectiveness: Low power consumption and reduced component count lower system costs.
  • Time-to-Market: Rapid prototyping and development tools accelerate product development cycles.

Additional Details:

The EP3C25F256C6NES is fabricated using a low-power process technology. It supports various I/O standards, including LVTTL, LVCMOS, and SSTL. The device is supported by Intel's Quartus Prime software, which provides a comprehensive development environment for designing, simulating, and implementing FPGA designs. The operating temperature range is typically 0°C to 85°C. The supply voltage requirements are core voltage of 1.2V and I/O voltage of 3.3V/2.5V/1.8V. Further technical details are available in the Intel Cyclone III FPGA Family data sheet.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess