EN
  • EN
  • DE

EP2C20Q240I8N

Part No EP2C20Q240I8N
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Number of Pins 240
RoHS Non-Compliant
Win Source Part Number 1032936-EP2C20Q240I8N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP2C20Q240I8N CAD Model

Description

The Intel EP2C20Q240I8N is a Cyclone II series FPGA (Field-Programmable Gate Array). It's a highly flexible integrated circuit that can be configured by the user to implement custom digital logic circuits. This FPGA is suitable for a wide range of applications requiring programmable logic and high performance.

Applications

  • Industrial control systems
  • Image processing
  • Motor control
  • Networking equipment
  • Digital signal processing (DSP)

Features

  • Cyclone II FPGA family
  • 20,000 logic elements (LEs)
  • 240-pin Quad Flat Pack (QFP) package
  • Embedded memory blocks
  • Clock management circuitry
  • I/O pins for interfacing with external devices
  • Low power consumption
  • In-system programmability

Benefits

  • Provides a flexible platform for implementing custom digital logic
  • Enables rapid prototyping and development
  • Reduces time-to-market for new products
  • Allows for design changes and updates without hardware modifications
  • Offers high performance and low power consumption
  • Supports a wide range of applications

Technical Specifications

The EP2C20Q240I8N FPGA features 20,000 logic elements (LEs), providing ample resources for implementing complex digital circuits. It is packaged in a 240-pin QFP package, facilitating easy board mounting. The device includes embedded memory blocks for storing data and instructions, as well as clock management circuitry for generating and distributing clock signals. The I/O pins allow for interfacing with external devices, such as sensors, actuators, and memory chips. The 'I8' designation indicates the temperature grade. Programming and configuration are typically done using Intel's Quartus II software. More detailed information, including specific memory capacity, clock frequencies, and power consumption data, can be found in the Intel Cyclone II FPGA family datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Molex, LLC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess