EN
  • EN
  • DE

EP22V10DM883B-20

Part No EP22V10DM883B-20
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004566-EP22V10DM883B-20
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP22V10DM883B-20 CAD Model

Description

The EP22V10DM883B-20 is a high-performance Erasable Programmable Logic Device (EPLD) manufactured by Intel (formerly Altera). This device is designed for implementing a wide variety of custom logic functions in digital systems. It is known for its versatility and ease of programming.

Applications:

  • Address Decoding: Used in memory systems for generating chip select signals and address decoding logic.
  • State Machine Implementation: Applied in sequential logic circuits for implementing complex state machines and control logic.
  • Peripheral Control: Utilized in interfacing to peripherals, such as UARTs, timers, and ADCs.
  • Glue Logic: Employed as glue logic to connect different components in a system.
  • Military and Aerospace Systems: Suitable for applications requiring high reliability and temperature ranges, indicated by the 883B part of the identifier.

Features:

  • Macrocells: Contains 22 macrocells, each consisting of a programmable AND array and a fixed OR array.
  • Inputs/Outputs: Offers 10 dedicated inputs and 10 I/O pins, providing flexible connectivity.
  • Programmability: Erasable and reprogrammable using UV light, allowing for design iterations and updates.
  • Speed: -20 denotes a 20ns propagation delay, indicating a high-speed performance.
  • Package: Typically available in a DIP (Dual Inline Package) or PLCC (Plastic Leaded Chip Carrier) package.
  • Temperature Range: '883B' indicates compliance with military-grade temperature requirements.

Benefits:

  • Flexibility: Allows for implementing a wide range of custom logic functions.
  • Easy Programming: Simple programming using standard PROM programmers.
  • Reprogrammability: Enables design changes and updates without replacing the device.
  • High Performance: Provides fast propagation delays for high-speed applications.
  • Reliability: Military-grade temperature range ensures reliable operation in harsh environments.

Additional Details:

The EP22V10DM883B-20 is a cost-effective solution for implementing custom logic functions in a variety of digital systems. Its reprogrammability and high performance make it a popular choice for prototyping and small- to medium-volume production runs. The 883B designation signifies adherence to stringent military standards for quality and reliability.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess