EN
  • EN
  • DE

EP20K60EFI144-2X

Part No EP20K60EFI144-2X
Manufacturer Intel
Catalog OEM Parts (C - E)
Description EP20K60EFI144-2X Altera
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
Number of Gates 60000
Number of Logic Blocks (LABs) 2560
RoHS Non-Compliant
Win Source Part Number 1057277-EP20K60EFI144-2X
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP20K60EFI144-2X CAD Model

Description

The Intel (Altera) EP20K60EFI144-2X is a member of the APEX 20K family of programmable logic devices (PLDs). This device is a complex programmable logic device (CPLD) designed for a variety of applications requiring flexible logic implementation and moderate performance.

Applications

  • System-level integration
  • Peripheral control
  • Address decoding
  • State machine implementation
  • Glue logic

Features

  • High logic density
  • Fast propagation delays
  • On-chip memory
  • Flexible I/O options
  • In-system programmability (ISP)

Benefits

  • Reduced component count
  • Improved system performance
  • Increased design flexibility
  • Faster time-to-market
  • Simplified system maintenance

Additional Details

The EP20K60EFI144-2X features a specific number of logic elements, memory bits, and I/O pins tailored for versatile applications. It's engineered for systems where moderate performance and programmable logic are crucial. The device supports various I/O standards, ensuring compatibility with a wide range of external components. Its in-system programmability feature allows for easy design updates and modifications without removing the device from the circuit board. Details regarding operating voltage, temperature range, and packaging can be found in the official Intel (Altera) documentation. This CPLD is manufactured using a specific process technology to deliver the desired performance and density. The 'EP20K60' part indicates that it has a logic density of approximately 60,000 gates (although actual usable gates depend on design). The 'EFI144' indicates the package and pin count: Enhanced FineLine BGA (EFI) with 144 pins. The '-2X' probably refers to the speed grade of the device.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess