EN
  • EN
  • DE

EP20K100TC144-3V

Part No EP20K100TC144-3V
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Number of Gates 100000
Number of Logic Blocks (LABs) 4160
RoHS Compliant
Win Source Part Number 1026595-EP20K100TC144-3V
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP20K100TC144-3V CAD Model

Description

The EP20K100TC144-3V is a member of the APEX II family of Programmable Logic Devices (PLDs) from Intel (formerly Altera). This device is designed for high-performance, high-density applications. It features 100,000 typical gates, embedded memory, and advanced clock management capabilities. The TC144 in the part number refers to the 144-pin Thin Quad Flat Pack (TQFP) package, and the -3V indicates a 3.3V power supply voltage.

Applications

  • Telecommunications Equipment: Used for implementing custom logic in networking and telecommunications equipment.
  • Data Processing Systems: Provides a flexible platform for implementing custom logic in data processing applications.
  • Industrial Automation: Used in industrial control systems for implementing custom control algorithms and interfaces.
  • Medical Imaging: Employed in medical imaging equipment for tasks such as image processing and analysis.
  • Aerospace and Defense: Provides a high-performance solution for implementing custom logic in aerospace and defense applications.

Features

  • 100,000 Typical Gates: Provides a substantial amount of programmable logic resources for complex designs.
  • Embedded Memory: Includes embedded memory blocks for on-chip data storage.
  • Advanced Clock Management: Offers flexible clock management capabilities for generating and synchronizing clock signals.
  • 144-Pin TQFP Package: Provides a compact and surface-mountable packaging option.
  • Configurable I/O Pins: Supports a wide range of I/O standards and configurations.
  • In-System Programmability (ISP): Allows the device to be programmed and reconfigured while in the system.

Benefits

  • High Performance: Delivers high performance for demanding applications.
  • High Density: Provides a high density of programmable logic resources.
  • Flexibility: Offers a highly flexible platform for implementing custom digital logic.
  • Reduced Time-to-Market: Allows for rapid prototyping and development of custom digital systems.
  • Reconfigurability: Can be reconfigured to implement different functions as needed.

Additional Details

The EP20K100TC144-3V FPGA is programmed using Intel's Quartus Prime software. The software provides a comprehensive suite of tools for design entry, synthesis, place and route, and verification. The device supports various configuration modes, including JTAG and Active Serial. It requires a 3.3V power supply for the core logic and I/O pins. The operating temperature range is typically 0°C to +85°C.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess